Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 04G2660031T2 Indoor 65W Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04G2660031T2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04G2660031T2
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5711045042485 show
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9406
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 19 Mar 2018 00:15:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 04G2660031T2 Indoor 65W Black power adapter/inverter :
The short editorial description of ASUS 04G2660031T2 Indoor 65W Black power adapter/inverter

AC Adapter 65W 19VDC
More>>>
Short summary description ASUS 04G2660031T2 Indoor 65W Black power adapter/inverter:
This short summary of the ASUS 04G2660031T2 Indoor 65W Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 04G2660031T2, 65 W, Indoor, Notebook, Black

Long summary description ASUS 04G2660031T2 Indoor 65W Black power adapter/inverter:
This is an auto-generated long summary of ASUS 04G2660031T2 Indoor 65W Black power adapter/inverter based on the first three specs of the first five spec groups.

ASUS 04G2660031T2. Output power: 65 W. Power supply type: Indoor, Purpose: Notebook. Colour of product: Black

Power
Input voltage *
The voltage (V) which is required to power the product.
19
Output power
The power that the device can produce.
65 W
Performance
Power supply type *
The type of power supply which this product uses.
Indoor
Purpose *
What the product is used for.
Notebook
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Brand Image Product code Product Stock Price from
MicroBattery

MicroBattery MBA2104 indoor 65W Black power adapter/inverter
(show image)
MBA2104 MBA2104 EUR 19,84
(excl. VAT)
EUR 23,80 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X