Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Astrotek 0.25m RCA/3.5mm Cable audio cable 2 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Astrotek
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.25m RCA/3.5mm Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AUDIO-RCA-MINI
Category Audio Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAstrotek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4600
This statistic is based on the 95298 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93093 free Open Icecat users.
Info modified on: 07 Nov 2019 09:29:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Astrotek 0.25m RCA/3.5mm Cable audio cable 2 x RCA Black :
The short editorial description of Astrotek 0.25m RCA/3.5mm Cable audio cable 2 x RCA Black

0.25m RCA/3.5mm Cable, Black
More>>>
Short summary description Astrotek 0.25m RCA/3.5mm Cable audio cable 2 x RCA Black:
This short summary of the Astrotek 0.25m RCA/3.5mm Cable audio cable 2 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Astrotek 0.25m RCA/3.5mm Cable, 3.5mm, 2 x RCA, 0.25 m, Black

Long summary description Astrotek 0.25m RCA/3.5mm Cable audio cable 2 x RCA Black:
This is an auto-generated long summary of Astrotek 0.25m RCA/3.5mm Cable audio cable 2 x RCA Black based on the first three specs of the first five spec groups.

Astrotek 0.25m RCA/3.5mm Cable. Connector 1: 3.5mm, Connector 2: 2 x RCA, Cable length: 0.25 m, Product colour: Black