Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed
- - Basic switching RJ-45 Ethernet ports quantity: 8
- - 10BASE-T, 100BASE-T, 1000BASE-T
Long product name ASSMANN Electronic WGS-4215-8T2S network switch Managed Gigabit Ethernet (10/100/1000) Black
:
8-Port 10/100/1000T + 2-Port 100/1000X SFP Wall-mount Managed Switch
The long product name of ASSMANN Electronic WGS-4215-8T2S network switch Managed Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8-Port 10/100/1000T + 2-Port 100/1000X SFP Wall-mount Managed Switch
More>>>
Short summary description ASSMANN Electronic WGS-4215-8T2S network switch Managed Gigabit Ethernet (10/100/1000) Black:
This short summary of the ASSMANN Electronic WGS-4215-8T2S network switch Managed Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.
ASSMANN Electronic WGS-4215-8T2S, Managed, Gigabit Ethernet (10/100/1000), Wall mountable
Long summary description ASSMANN Electronic WGS-4215-8T2S network switch Managed Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of ASSMANN Electronic WGS-4215-8T2S network switch Managed Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.
ASSMANN Electronic WGS-4215-8T2S. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Power connector: DC-in jack. Wall mountable