Asrock logo

Asrock P4VM800 motherboard VIA P4M800 Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49883
Info modified on:
21 Oct 2022, 10:14:32
Long product name Asrock P4VM800 motherboard VIA P4M800 Socket 478 micro ATX:

P4VM800 Socket 478 for Intel Pentium 4/Celeron processor

Short summary description Asrock P4VM800 motherboard VIA P4M800 Socket 478 micro ATX:

Asrock P4VM800, Intel, Socket 478, 2 GB, 4 MB, 64 MB, 10/100 Ethernet

Long summary description Asrock P4VM800 motherboard VIA P4M800 Socket 478 micro ATX:

Asrock P4VM800. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB, Flash memory: 4 MB. Maximum graphics card memory: 64 MB. Networking features: 10/100 Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M800, Audio output channels: 5.1 channels

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.