location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Asrock P45X3 Deluxe LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asrock Check ‘Asrock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P45X3 Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P45X3 DELUXE
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Asrock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Asrock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Asrock P45X3 Deluxe LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 16 GB
Long product name Asrock P45X3 Deluxe LGA 775 (Socket T) ATX :
The long product name of Asrock P45X3 Deluxe LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P45X3 Deluxe - Socket 775, P45 + ICH10, DDR3, SATA2, Audio, ATX
More>>>
Short summary description Asrock P45X3 Deluxe LGA 775 (Socket T) ATX:
This short summary of the Asrock P45X3 Deluxe LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Asrock P45X3 Deluxe, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111D(L), Gigabit Ethernet, ATX

Long summary description Asrock P45X3 Deluxe LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Asrock P45X3 Deluxe LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Asrock P45X3 Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111D(L), Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 305 mm, Depth: 244 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:30:05
Uk has collected 4 expert reviews for Asrock P45X3 Deluxe LGA 775 (Socket T) ATX and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
Bcchardware.com
Updated:
2011-11-06 14:04:47
While Core i7 and the upcoming Core i5 processor seem to be getting a lot of press, there is still a huge market for motherboards that people can actually afford. The ASRock P45X3 Deluxe motherboard is one of the latest boards from ASRock for the Int...
Good Good layout, 8-phase power regulation for the CPU, Excellent overclocking capability, Supports CrossfireX, Good passive cooling on critical components, Onboard power, reset, post and CMOS reset buttons...
Bad No rear brackets and poor accessories, No Crossfire bridges, Crossfire Switch card - still...
88%
thinkcomputers.org
Updated:
2011-07-30 13:30:05
With the i7 over six months old, prices are continually falling on LGA 775 Core 2 processors. This gives the opportunity for building a powerful but economical Core 2 rig to those not ready to take the LGA 1366 plunge. The 45nm Core 2 processors are st...
Good Excellent Price, FullFeatured, has features not normally found on ASRock motherboards, EZ Overclocking in the BIOS works well...
Bad First ASRock board Ive owned that had no header for an ASRock WiFi module, Overclock relevant BIOS settings spread out over several submenus...
Bottom line All of the test results were pretty much as expected, Ive benchmarked and overclocked this processor many times, and on I guess six or seven different P45 motherboards, so I seldom get any surprises. The ASRock P45X3 Deluxe performed as well as any o...
90%