Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Asrock X99 WS Intel X99 LGA 2011-v3 ATX motherboard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asrock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X99 WS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MXGVQ0-A0UAYZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Asrock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9086
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:04
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (1,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Asrock X99 WS Intel X99 LGA 2011-v3 ATX motherboard :
The short editorial description of Asrock X99 WS Intel X99 LGA 2011-v3 ATX motherboard

ATX, X99, LGA 2011-3, 8 x DDR4 DIMM, 5 x PCIe 3.0 x16, 1 x PCIe 2.0 x16, 1 x Optical SPDIF, 4 x USB 3.0, 4 x USB 2.0, 10 x SATA 3, Ultra M.2, eSATA, 7.1 CH HD Audio, 19.1 x 18.8 cm
More>>>
Short summary description Asrock X99 WS Intel X99 LGA 2011-v3 ATX motherboard:
This short summary of the Asrock X99 WS Intel X99 LGA 2011-v3 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.

Asrock X99 WS, DDR4-SDRAM, DIMM, 2133,2400,2800,2933,3000 MHz, Quad, 128 GB, Intel

Long summary description Asrock X99 WS Intel X99 LGA 2011-v3 ATX motherboard:
This is an auto-generated long summary of Asrock X99 WS Intel X99 LGA 2011-v3 ATX motherboard based on the first three specs of the first five spec groups.

Asrock X99 WS. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 2133,2400,2800,2933,3000 MHz. Processor family: Intel, Compatible processor series: Core i7,Xeon, Processor socket: LGA 2011-v3. Supported storage drive interfaces: M.2, Serial ATA III. LAN controller: Intel I218V, Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel X99

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 23 expert reviews for Asrock X99 WS Intel X99 LGA 2011-v3 ATX and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
86%
Source Review comments Score
tweaktown.com
Updated:
2017-03-01
While the X99 WS-E/10G is one of the most expensive X99 motherboards, I don't think there is another motherboard with as many features so perfectly implemented...
94%
ocaholic.ch.english
Updated:
2017-03-01
With the X99 WS, ASRock already has an X99 motherboard ready for launch day and this particular model comes with a reasonable feature mix. It doesn't take long until you see that ASRock did not overexaggerat equipping this board with additional chips, whi...
Bottom line the structure is easy to understand and even if you're not a very experienced user you will find the things you'd like to change On another note it's always interesting to see how mature a BIOS is before a prodcut launch ASRock did a pretty good job with...
90%
apcmag.com
Updated:
2017-03-01
The ASRock UEFI BIOS is quite functional without being over the top and makes it easy to manually tweak your system. Overclocking is straightforward using the OC Tweaker and we had no issues bumping our CPU up to 4GHz. The board has a hardware power and r...
70%
vortez.net
Updated:
2017-03-01
Bargain hunters need not apply That said, a board like this is likely to feature SSD RAID, Multi GPU's and a premium Intel processor be it extreme...
Bad Price, Basic packaging...
Bottom line The ASRock X99 WS-E/10G is a monster of a motherboard. It has more features than you can shake a stick at that's for sure! The main feature of the ASRock X99 WS-E/10G and partial justification for the astronomical price is the ability to team not two but...
0%
uk.hardware.info
Updated:
2017-03-01
At the end of August Intel introduced the Haswell E processors and we published a comparative test of 15 Intel X99 motherboards . Since our last test we have received another few new motherboards and we have retested some boards that did not perform opt...
Bottom line The Hardware.Info Price comparison tool at the moment has a total of 30 X99 boards, out of the 30 we have now tested 20 motherboards. This should give us a good view on what is on the market and what are the best choices at the moment. We are basing our...
0%
uk.hardware.info
Updated:
2017-03-01
Intel has introduced their new high-end Haswell-E CPUs, click here for our extensive review . The new high-end processors make use of a new socket, Socket 2011 v3, and have to be paired with a new chipset, Intel X99. More than enough reason for several...
0%
Show all
Country Distributor
Deutschland 1 distributor(s)