location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Asrock J3455B-ITX NA (integrated CPU) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asrock Check ‘Asrock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J3455B-ITX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MXB120-A0UAYZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717677331967
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Asrock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Asrock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:42:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Asrock J3455B-ITX NA (integrated CPU) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ASRock Super Alloy
  • - Intel® Quad-Core Processor J3455 (up to 2.3 GHz)
  • - Supports DDR3/DDR3L 1866 SO-DIMM
  • - 1 PCIe 2.0 x16 (@2)
  • - Graphics Output Options: D-Sub, HDMI
  • - 7.1 CH HD Audio (Realtek ALC887 Audio Codec), ELNA Audio Caps
  • - 2 SATA3
  • - 5 USB 3.1 Gen1 (2 Front, 3 Rear)
  • - Supports Full Spike Protection, ASRock Live Update & APP Shop
Long product name Asrock J3455B-ITX NA (integrated CPU) mini ITX :
The long product name of Asrock J3455B-ITX NA (integrated CPU) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASRock Super Alloy, Intel Quad Core J3455 2.3 GHz, DDR3 / DDR3L SO-DIMM, 64 Mb AMI UEFI BIOS, ACPI 5.0, SMBIOS 3.0, Intel HD Graphics 500, DirectX 12, D-Sun, HDMI, 4K x 2K @ 30 Hz, 2560 x 1600 @ go Hz, Auto Lip Sync, xvYCC, HBR, H.264, HEVC, 7.1 Realtek ALC887, ELNA, PCIE Gigabit LAN 10/100/100 Mb/s, Realtek RTL8111GT, 802.3 az, PXE, PCI Express 2.0 x16, SATA3 6.0 gb/s, NCQ, AHCI, COM, TPM, 24-pin ATX, USB 2.0, USB 3.0, PS/2, LPT, RJ-45, Mini-ITX
More>>>
Short summary description Asrock J3455B-ITX NA (integrated CPU) mini ITX:
This short summary of the Asrock J3455B-ITX NA (integrated CPU) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

Asrock J3455B-ITX, Intel, NA (integrated CPU), Intel® Celeron®, J3455, DDR3-SDRAM, DDR3L-SDRAM, 16 GB

Long summary description Asrock J3455B-ITX NA (integrated CPU) mini ITX:
This is an auto-generated long summary of Asrock J3455B-ITX NA (integrated CPU) mini ITX based on the first three specs of the first five spec groups.

Asrock J3455B-ITX. Processor manufacturer: Intel, Processor socket: NA (integrated CPU), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA III. Graphics card family: Intel, Graphics card: HD Graphics 500, Maximum resolution: 3840 x 2160 pixels. USB connector type: USB Type-A

Source Testseek summary Average rating
Reviews
Updated:
2018-04-13 16:13:34
Uk has collected 2 expert reviews for Asrock J3455B-ITX NA (integrated CPU) mini ITX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)