Long product name Asrock 4CoreDual-SATA2 R2.0 LGA 775 (Socket T) ATX
:
4CoreDual-SATA2 R2.0 - VIA® PT880 Pro/PT880 Ultra+VIA® VT8237S, DDR2 667/533, VIA® PHY VT6103, ATX
The long product name of Asrock 4CoreDual-SATA2 R2.0 LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4CoreDual-SATA2 R2.0 - VIA® PT880 Pro/PT880 Ultra+VIA® VT8237S, DDR2 667/533, VIA® PHY VT6103, ATX
More>>>
Short summary description Asrock 4CoreDual-SATA2 R2.0 LGA 775 (Socket T) ATX:
This short summary of the Asrock 4CoreDual-SATA2 R2.0 LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Asrock 4CoreDual-SATA2 R2.0, Intel, LGA 775 (Socket T), 2 GB, 0, 1, JBOD, ATX, 5.1 channels
Long summary description Asrock 4CoreDual-SATA2 R2.0 LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Asrock 4CoreDual-SATA2 R2.0 LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.
Asrock 4CoreDual-SATA2 R2.0. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. RAID levels: 0, 1, JBOD. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS memory size: 32 Mbit