location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Asko HI1774IQ hob Built-in Zone induction hob 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asko Check ‘Asko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HI1774IQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HI1774IQ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7392417053117
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Asko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Asko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 17:02:45
The date of the most recent change of this product data-sheet in Icecat.
Asko HI1774IQ user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Asko HI1774IQ user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Asko HI1774IQ hob Built-in Zone induction hob 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in
  • - 4 zone(s) Zone induction hob
  • - Control type: Touch
More>>>
Short summary description Asko HI1774IQ hob Built-in Zone induction hob 4 zone(s):
This short summary of the Asko HI1774IQ hob Built-in Zone induction hob 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Asko HI1774IQ, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Simmer, Round

Long summary description Asko HI1774IQ hob Built-in Zone induction hob 4 zone(s):
This is an auto-generated long summary of Asko HI1774IQ hob Built-in Zone induction hob 4 zone(s) based on the first three specs of the first five spec groups.

Asko HI1774IQ. Appliance placement: Built-in, Hob type: Zone induction hob, Number of cooking zones: 4 zone(s). Control type: Touch. Width: 774 mm, Depth: 522 mm, Height: 52 mm. Package width: 950 mm, Package depth: 610 mm, Package height: 145 mm

Design
Number of electric cooking zones *
4 zone(s)
Cooking zone 1 type
Simmer
Cooking zone 1 shape
Round
Cooking zone 1 position
Central rear left
Cooking zone 1 power source
Electric
Cooking zone 1 diameter
145 mm
Cooking zone 1 power
1400 W
Cooking zone 1 boost
2200 W
Cooking zone 2 type
Large
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
210 mm
Cooking zone 2 power
2300 W
Cooking zone 2 boost
3700 W
Cooking zone 3 type
Regular
Cooking zone 3 shape
Round
Cooking zone 3 position
Central rear right
Cooking zone 3 power source
Electric
Cooking zone 3 diameter
180 mm
Cooking zone 3 power
1850 W
Cooking zone 3 boost
3000 W
Design
Cooking zone 4 type
Regular
Cooking zone 4 shape
Round
Cooking zone 4 position
Right front
Cooking zone 4 power source
Electric
Cooking zone 4 diameter
180 mm
Cooking zone 4 power
1850 W
Cooking zone 4 boost
3000 W
Appliance placement *
Built-in
Hob type *
Zone induction hob
Number of cooking zones *
4 zone(s)
Ergonomics
Control type *
Touch
Built-in display *
No
Weight & dimensions
Width
774 mm
Depth
522 mm
Height
52 mm
Weight
2.1 kg
Packaging data
Package width
950 mm
Package depth
610 mm
Package height
145 mm
Package weight
13.1 kg