HPE logo

HPE Aruba Networking Aruba 2920-48G-POE+ 740W Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108980
Info modified on:
04 Oct 2024, 16:59:42
Warranty:
Lifetime, advance replacement, next business day
Long product name HPE Aruba Networking Aruba 2920-48G-POE+ 740W Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

Aruba 2920-48G-POE+ 740W Switch

Short summary description HPE Aruba Networking Aruba 2920-48G-POE+ 740W Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

HPE Aruba Networking Aruba 2920-48G-POE+ 740W, Managed, L3, Gigabit Ethernet (10/100/1000), 40 Gigabit Ethernet, Power over Ethernet (PoE), Rack mounting

Long summary description HPE Aruba Networking Aruba 2920-48G-POE+ 740W Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

HPE Aruba Networking Aruba 2920-48G-POE+ 740W. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching optical modules type: 40 Gigabit Ethernet. Full duplex. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.