Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.4 GHz
- - 5 GHz
- - Maximum data transfer rate: 450 Mbit/s
- - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az
- - FIPS 140-2
- - Power over Ethernet (PoE)
- - Antennas quantity: 3
Long product name Aruba Instant IAP-114 450 Mbit/s Grey Power over Ethernet (PoE)
:
Instant IAP-114 Wireless Access Point 802.11a/b/g/n 3x3:3 dual radio antenna connectors - Restricted regulatory domain:Rest of World. FIPS/TAA compliant
The long product name of Aruba Instant IAP-114 450 Mbit/s Grey Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Instant IAP-114 Wireless Access Point 802.11a/b/g/n 3x3:3 dual radio antenna connectors - Restricted regulatory domain:Rest of World. FIPS/TAA compliant
More>>>
Short summary description Aruba Instant IAP-114 450 Mbit/s Grey Power over Ethernet (PoE):
This short summary of the Aruba Instant IAP-114 450 Mbit/s Grey Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
Aruba Instant IAP-114, 450 Mbit/s, 450 Mbit/s, 10,100,1000 Mbit/s, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, DSSS, FIPS 140-2
Long summary description Aruba Instant IAP-114 450 Mbit/s Grey Power over Ethernet (PoE):
This is an auto-generated long summary of Aruba Instant IAP-114 450 Mbit/s Grey Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
Aruba Instant IAP-114. Maximum data transfer rate: 450 Mbit/s, Wi-Fi data rate (max): 450 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: FIPS 140-2. Power consumption (max): 13 W. Placement: Ceiling, Product colour: Grey, Cable lock slot type: Kensington. Antenna direction type: Omni-directional, Antenna connector type: RP-SMA