Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aruba, a Hewlett Packard Enterprise company AP-207 1000 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aruba, a Hewlett Packard Enterprise company
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP-207
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JX952A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017087788
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAruba, a Hewlett Packard Enterprise company: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12924
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 17 May 2019 16:02:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Aruba limited lifetime warranty
Long product name Aruba, a Hewlett Packard Enterprise company AP-207 1000 Mbit/s White Power over Ethernet (PoE) :
The short editorial description of Aruba, a Hewlett Packard Enterprise company AP-207 1000 Mbit/s White Power over Ethernet (PoE)

AP-207 802.11n/ac 2x2:2 Dual Radio Integrated Antenna AP
More>>>
Short summary description Aruba, a Hewlett Packard Enterprise company AP-207 1000 Mbit/s White Power over Ethernet (PoE):
This short summary of the Aruba, a Hewlett Packard Enterprise company AP-207 1000 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Aruba, a Hewlett Packard Enterprise company AP-207, 1000 Mbit/s, 867 Mbit/s, 10,100,1000 Mbit/s, IEEE 802.11a,IEEE 802.11ac,IEEE 802.11b,IEEE 802.11g,IEEE 802.11h,IEEE 802.11n,IEEE 802.3af,IEEE..., 16-QAM,64-QAM,256-QAM,BPSK,CCK,DSSS,OFDM,QPSK, 21 dBmW

Long summary description Aruba, a Hewlett Packard Enterprise company AP-207 1000 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of Aruba, a Hewlett Packard Enterprise company AP-207 1000 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Aruba, a Hewlett Packard Enterprise company AP-207. Maximum data transfer rate: 1000 Mbit/s, Maximum data transfer rate (5 GHz): 867 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 802.1x RADIUS,WEP,WPA,WPA2,WPS. WAN connection: Ethernet (RJ-45). Input voltage: 48 V, Power consumption (typical): 10.1 W, Power consumption (max): 12.3 W. Placement: Wall, Product colour: White, Cable lock slot type: Kensington

Country Distributor
France 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)