Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Art Plast CB2/T small parts/tool box Polypropylene Brown, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Art Plast
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB2/T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB2/T
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byArt Plast: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2068
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 12 Dec 2018 16:34:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Art Plast CB2/T small parts/tool box Polypropylene Brown, White:
This short summary of the Art Plast CB2/T small parts/tool box Polypropylene Brown, White data-sheet is auto-generated and uses the product title and the first six key specs.

Art Plast CB2/T, Tool box, Polypropylene, Brown, White, REACH, 960 mm, 530 mm

Long summary description Art Plast CB2/T small parts/tool box Polypropylene Brown, White:
This is an auto-generated long summary of Art Plast CB2/T small parts/tool box Polypropylene Brown, White based on the first three specs of the first five spec groups.

Art Plast CB2/T. Product type: Tool box, Material: Polypropylene, Product colour: Brown, White. Width: 960 mm, Depth: 530 mm, Height: 570 mm