Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M fibre optic cable OFC MT-RJ Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Armored Shield Technologies
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m, FC - MT, 50/125µm, M/M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FFCMTRJDPM50-2M
Category
A thin glass fibre through which light can be transmitted.
Fibre Optic Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Armored Shield Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2644
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 07 Nov 2019 08:20:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M fibre optic cable OFC MT-RJ Orange :
The short editorial description of Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M fibre optic cable OFC MT-RJ Orange

Fiber Optic Patch Cable, Male, 2m, FC - MT, 50/125µm
More>>>
Short summary description Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M fibre optic cable OFC MT-RJ Orange:
This short summary of the Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M fibre optic cable OFC MT-RJ Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M, 2 m, OFC, FC, MT-RJ, Male/Male, Orange

Long summary description Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M fibre optic cable OFC MT-RJ Orange:
This is an auto-generated long summary of Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M fibre optic cable OFC MT-RJ Orange based on the first three specs of the first five spec groups.

Armored Shield Technologies 2m, FC - MT, 50/125µm, M/M. Cable length: 2 m, Cable type: OFC, Connector 1: FC, Connector 2: MT-RJ, Core diameter: 50 µm, Connector gender: Male/Male, Cable colour: Orange

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details