location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Armor-X Check ‘Armor-X’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX-U243-WT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX-U243-WT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Armor-X: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:52:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin case 14 cm (5.5") Any brand
  • - White
  • - Crash proof, Dust resistant, Scratch resistant, Water resistant
Long product name Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White :
The long product name of Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phone Enclosure Waterproof / Impact-Resistant with Bicycle and Golf Trolley Mount for iPhone 5 / Samsung Galaxy S 3 / with Earphone Connection / White
More>>>
Short summary description Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White:
This short summary of the Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White data-sheet is auto-generated and uses the product title and the first six key specs.

Armor-X MX-U243-WT, Skin case, Any brand, iPhone 5, 4, 4S, iPod Touch / Samsung Galaxy S 3, S5, 14 cm (5.5"), White

Long summary description Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White:
This is an auto-generated long summary of Armor-X MX-U243-WT mobile phone case 14 cm (5.5") Skin case White based on the first three specs of the first five spec groups.

Armor-X MX-U243-WT. Case type: Skin case, Brand compatibility: Any brand, Compatibility: iPhone 5, 4, 4S, iPod Touch / Samsung Galaxy S 3, S5, Maximum screen size: 14 cm (5.5"), Surface coloration: Monochromatic, Product colour: White