location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariete STIROMATIC NO STOP EXCELLENCE Aluminium soleplate Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STIROMATIC NO STOP EXCELLENCE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6387/7
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Ariete’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Ariete STIROMATIC NO STOP EXCELLENCE Aluminium soleplate Blue:
This short summary of the Ariete STIROMATIC NO STOP EXCELLENCE Aluminium soleplate Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete STIROMATIC NO STOP EXCELLENCE, 95 g/min, Aluminium soleplate, Blue, 3.5 bar, 347 mm, 327 mm

Long summary description Ariete STIROMATIC NO STOP EXCELLENCE Aluminium soleplate Blue:
This is an auto-generated long summary of Ariete STIROMATIC NO STOP EXCELLENCE Aluminium soleplate Blue based on the first three specs of the first five spec groups.

Ariete STIROMATIC NO STOP EXCELLENCE. Steam boost performance: 95 g/min, Soleplate type: Aluminium soleplate, Product colour: Blue. Width: 347 mm, Depth: 327 mm, Height: 313 mm. Power: 2200 W

Features
Removable water tank
Yes
Steam boost performance *
95 g/min
Vertical steam function
Yes
Variable steam
Yes
Soleplate type *
Aluminium soleplate
Product colour *
Blue
Steam pressure
3.5 bar
Indication
Indication light
Yes
Indication
Water level indicator
Yes
Temperature-ready indicator
Yes
Weight & dimensions
Width
347 mm
Depth
327 mm
Height
313 mm
Weight
4.35 kg
Other features
Power
2200 W