location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariete 406 electric citrus press 25 W Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
406
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003705104549
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ariete 406 electric citrus press 25 W Red :
The long product name of Ariete 406 electric citrus press 25 W Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Citrus Juicer - 25 W
More>>>
Ariete 406 electric citrus press 25 W Red:
The official description of Ariete 406 electric citrus press 25 W Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Electric citrus fruit squeezer with an original, cheerful design. It comes with 2 cones of different sizes for grapefruit, oranges and lemons. Its dual direction of rotation guarantees perfect squeezing. The juice container is removable and turns into a handy carafe to take to the table.

Short summary description Ariete 406 electric citrus press 25 W Red:
This short summary of the Ariete 406 electric citrus press 25 W Red data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete 406, Red, 25 W, 1.9 kg

Long summary description Ariete 406 electric citrus press 25 W Red:
This is an auto-generated long summary of Ariete 406 electric citrus press 25 W Red based on the first three specs of the first five spec groups.

Ariete 406. Product colour: Red. Power: 25 W. Weight: 1.9 kg

Features
Product colour *
Red
Power
Power *
25 W
Weight & dimensions
Weight
1.9 kg