Ariete logo

Ariete Steam Power Pro 6413 2400 W 1.8 L Stainless Steel soleplate Blue, White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37259
Info modified on:
01 Oct 2020, 12:22:31
Short summary description Ariete Steam Power Pro 6413 2400 W 1.8 L Stainless Steel soleplate Blue, White:

Ariete Steam Power Pro 6413, 2400 W, 140 g/min, Stainless Steel soleplate, 7 bar, 1.8 L, Blue, White

Long summary description Ariete Steam Power Pro 6413 2400 W 1.8 L Stainless Steel soleplate Blue, White:

Ariete Steam Power Pro 6413. Iron power: 2400 W, Steam boost performance: 140 g/min, Soleplate type: Stainless Steel soleplate. Width: 400 mm, Depth: 225 mm, Height: 290 mm. Products per intermodal container (20ft): 526 pc(s), Products per intermodal container (40ft): 1142 pc(s), Products per intermodal container (40ft, HC): 1334 pc(s). Package weight: 5.77 kg, Package type: Box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.