location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariete 2775/2 1.5 L Cylinder vacuum Dry 800 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2775/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00P277520AR0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003705112452
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Ariete’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:39:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ariete 2775/2 1.5 L Cylinder vacuum Dry 800 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 1.5 L 800 W Black, Green
  • - Dry Bagless
  • - HEPA Cyclonic/filtering 83 dB
  • - Cord storage Carrying handle(s)
More>>>
Short summary description Ariete 2775/2 1.5 L Cylinder vacuum Dry 800 W Bagless:
This short summary of the Ariete 2775/2 1.5 L Cylinder vacuum Dry 800 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete 2775/2, 800 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Ariete 2775/2 1.5 L Cylinder vacuum Dry 800 W Bagless:
This is an auto-generated long summary of Ariete 2775/2 1.5 L Cylinder vacuum Dry 800 W Bagless based on the first three specs of the first five spec groups.

Ariete 2775/2. Maximum input power: 800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic/filtering, Noise level: 83 dB. Product colour: Black, Green

Power
Maximum input power *
800 W
Annual energy consumption *
33 kWh
Power control
Electronic
Design
Dust capacity *
1.5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Green
Tube parts quantity
2
Tube material
Plastic
Flexible hose
Yes
Hose material
Plastic
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Cyclonic/filtering
Removable filter
Yes
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
83 dB
Performance
Certification
CE
Ergonomics
Cord length
4.5 m
Cord storage
Yes
Automatic cord rewinder
Yes
Carrying handle(s)
Yes
Handles quantity
1
On/off switch
Yes
Weight & dimensions
Width
320 mm
Depth
270 mm
Height
240 mm
Weight
4.07 kg
Package width
445 mm
Package depth
270 mm
Package height
320 mm
Package weight
5.18 kg
Packaging content
Vacuum brushes included
Universal brush, Hard floor brush
Other features
Filtration system
Yes