location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Argosy 750GB Mobile Video HDD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Argosy Check ‘Argosy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750GB Mobile Video HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HV356T-750
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Argosy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Argosy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Argosy 750GB Mobile Video HDD Silver :
The long product name of Argosy 750GB Mobile Video HDD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

750GB Mobile Video HDD
More>>>
Short summary description Argosy 750GB Mobile Video HDD Silver:
This short summary of the Argosy 750GB Mobile Video HDD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Argosy 750GB Mobile Video HDD, Silver, Xvid, ASS, PSB, SMI, SRT, SSA, MP3, WAV, 7200 RPM, 750 GB

Long summary description Argosy 750GB Mobile Video HDD Silver:
This is an auto-generated long summary of Argosy 750GB Mobile Video HDD Silver based on the first three specs of the first five spec groups.

Argosy 750GB Mobile Video HDD. Product colour: Silver, Video compression formats: Xvid, Subtitle formats supported: ASS, PSB, SMI, SRT, SSA. HDD speed: 7200 RPM, HDD capacity: 750 GB, HDD size: 3.5". Video D/A Converter (DAC): 10-bit/54MHz. Power requirements: 100-240V, 50/60Hz. Width: 196 mm, Depth: 58 mm, Height: 126 mm

Brand Image Product code Product Stock Price from
Argosy

Argosy 320GB Mobile Video HDD Silver
(show image)
HV356T-320 320GB Mobile Video HDD 0.00
(excl. VAT)
0 (incl. VAT)
Argosy

Argosy 500GB Mobile Video HDD Silver
(show image)
HV356T-500 500GB Mobile Video HDD 0.00
(excl. VAT)
0 (incl. VAT)