Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Linux
- - Total installed storage capacity: 0.5 TB
- - 0.125
- - DHCP server
Long product name Argosy 500GB NAS
:
500GB NAS
The long product name of Argosy 500GB NAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
500GB NAS
More>>>
Short summary description Argosy 500GB NAS:
This short summary of the Argosy 500GB NAS data-sheet is auto-generated and uses the product title and the first six key specs.
Argosy 500GB NAS, 0.5 TB
Long summary description Argosy 500GB NAS:
This is an auto-generated long summary of Argosy 500GB NAS based on the first three specs of the first five spec groups.
Argosy 500GB NAS. Total installed storage capacity: 0.5 TB, Storage drive capacity: 500 GB, Storage drive interface: Serial ATA. Internal memory: 0.125 GB, Flash memory: 16 MB. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Supported network protocols: SAMBA, FTP, Maximum data transfer rate: 1000 Mbit/s. Operating system installed: Linux. Certification: RoHS