location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area WATERPROOF10 tablet case 25.4 cm (10") Pouch case Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WATERPROOF10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WATERPROOF10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595489860
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Area WATERPROOF10 tablet case 25.4 cm (10") Pouch case Black, Transparent:
This short summary of the Area WATERPROOF10 tablet case 25.4 cm (10") Pouch case Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area WATERPROOF10, Pouch case, Any brand, Alcatel : OT Ages 8 HD Amazon : Kindle Fire HD 8.9, Kindle Fire HDX 8.9 " Apple : iPad, iPad 2,..., 25.4 cm (10")

Long summary description Area WATERPROOF10 tablet case 25.4 cm (10") Pouch case Black, Transparent:
This is an auto-generated long summary of Area WATERPROOF10 tablet case 25.4 cm (10") Pouch case Black, Transparent based on the first three specs of the first five spec groups.

Area WATERPROOF10. Case type: Pouch case, Brand compatibility: Any brand, Compatibility: Alcatel : OT Ages 8 HD Amazon : Kindle Fire HD 8.9, Kindle Fire HDX 8.9 " Apple : iPad, iPad 2,..., Maximum screen size: 25.4 cm (10")

Features
Compatibility *
Alcatel : OT Ages 8 HD Amazon : Kindle Fire HD 8.9, Kindle Fire HDX 8.9 " Apple : iPad, iPad 2, iPad 3rd, iPad 4th, iPad 9.7 2017, iPad Air, iPad Air 2, iPad Pro 9.7 Asus : zenPad 10 Z300C, zenPad 3S 10 Z500M, zenPad Z10 ZT500KL HTC : Google Nexus 9 Lenovo : TAB 2 A10-70L LTE Motorola : Xoom, Xoom 2 Samsung Galaxy Note 10.1 2014 Edition, Galaxy Tab 3 10.1 P5200, Galaxy Tab 3 10.1 P5210, Galaxy Tab 4 10.1 T535, 4 Galaxy Tab 10.1 WiFi, Galaxy Tab 8.9 P7300, Galaxy Tab 10.1 A (2016), A Galaxy Tab 9.7 T555, Galaxy Tab 9.6 and Galaxy Tab Pro 10 1 T520, T525 Galaxy Tab Pro 10.1 LTE, Galaxy Tab S 10.5 T800 LTE, Galaxy S Tab 10.5 LTE + Wi-Fi SM-T805 Galaxy Tab 9.7 LTE S2, S3 9.7LTE Galaxy Tab SM-T825 Sony Xperia Tablet S Universal : Devices up to 10 Vodafone Smart Tab 10
Maximum screen size *
25.4 cm (10")
Case type *
Pouch case
Product main colour *
Black, Transparent
Brand compatibility *
Any brand
Protection features
Waterproof
Packaging data
Quantity per pack
1 pc(s)
Package width
258 mm
Package depth
127 mm
Package height
20 mm
Package weight
200 g
Brand Image Product code Product Stock Price from
Area 457743 tablet case 32.8 cm (12.9") Folio Black, Translucent Area 457743 tablet case 32.8 cm (12.9") Folio Black, Translucent
(show image)
457743 457743 0.00
(excl. VAT)
0 (incl. VAT)
Area 457712 tablet case 26.7 cm (10.5") Folio Black, Translucent Area 457712 tablet case 26.7 cm (10.5") Folio Black, Translucent
(show image)
457712 457712 0.00
(excl. VAT)
0 (incl. VAT)