location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA5073C mobile phone case 12.9 cm (5.1") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA5073C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA5073C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595550508
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUSA5073C mobile phone case 12.9 cm (5.1") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 12.9 cm (5.1") Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area TPUSA5073C mobile phone case 12.9 cm (5.1") Cover Transparent:
This short summary of the Area TPUSA5073C mobile phone case 12.9 cm (5.1") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA5073C, Cover, Huawei, P10, 12.9 cm (5.1"), Transparent

Long summary description Area TPUSA5073C mobile phone case 12.9 cm (5.1") Cover Transparent:
This is an auto-generated long summary of Area TPUSA5073C mobile phone case 12.9 cm (5.1") Cover Transparent based on the first three specs of the first five spec groups.

Area TPUSA5073C. Case type: Cover, Brand compatibility: Huawei, Compatibility: P10, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Transparent

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
P10
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Protection features
Shock resistant
Packaging data
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
55 g
Brand Image Product code Product Stock Price from
Area TPUA5022WT mobile phone case 10.2 cm (4") Cover Transparent, White Area TPUA5022WT mobile phone case 10.2 cm (4") Cover Transparent, White
(show image)
TPUA5022WT TPUA5022WT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073TB mobile phone case 12.9 cm (5.1") Cover Blue, Transparent Area TPUSA5073TB mobile phone case 12.9 cm (5.1") Cover Blue, Transparent
(show image)
TPUSA5073TB TPUSA5073TB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5074TB mobile phone case 13.2 cm (5.2") Cover Blue, Transparent Area TPUSA5074TB mobile phone case 13.2 cm (5.2") Cover Blue, Transparent
(show image)
TPUSA5074TB TPUSA5074TB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5073BKK mobile phone case 12.9 cm (5.1") Folio Black Area CSTTPUC5073BKK mobile phone case 12.9 cm (5.1") Folio Black
(show image)
CSTTPUC5073BKK CSTTPUC5073BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area Compact 2 mobile phone case 12.9 cm (5.1") Cover Transparent Area Compact 2 mobile phone case 12.9 cm (5.1") Cover Transparent
(show image)
CRCTPUA5073DEFC Compact 2 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPA5073C mobile phone case 12.9 cm (5.1") Cover Transparent Area CRCBMPA5073C mobile phone case 12.9 cm (5.1") Cover Transparent
(show image)
CRCBMPA5073C CRCBMPA5073C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 12.9 cm (5.1") Cover Blue, Metallic Area Zero mobile phone case 12.9 cm (5.1") Cover Blue, Metallic
(show image)
TPUSA5073METB Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 12.9 cm (5.1") Cover Black, Metallic Area Zero mobile phone case 12.9 cm (5.1") Cover Black, Metallic
(show image)
TPUSA5073METK Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 12.9 cm (5.1") Cover Metallic, Silver Area Zero mobile phone case 12.9 cm (5.1") Cover Metallic, Silver
(show image)
TPUSA5073METS Zero 0.00
(excl. VAT)
0 (incl. VAT)