location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA1302C mobile phone case 12.5 cm (4.93") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA1302C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA1302C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595531538
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUSA1302C mobile phone case 12.5 cm (4.93") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 12.5 cm (4.93") LG
  • - Rubber, Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area TPUSA1302C mobile phone case 12.5 cm (4.93") Cover Transparent:
This short summary of the Area TPUSA1302C mobile phone case 12.5 cm (4.93") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA1302C, Cover, LG, X screen, 12.5 cm (4.93"), Transparent

Long summary description Area TPUSA1302C mobile phone case 12.5 cm (4.93") Cover Transparent:
This is an auto-generated long summary of Area TPUSA1302C mobile phone case 12.5 cm (4.93") Cover Transparent based on the first three specs of the first five spec groups.

Area TPUSA1302C. Case type: Cover, Brand compatibility: LG, Compatibility: X screen, Maximum screen size: 12.5 cm (4.93"), Surface coloration: Monochromatic, Product colour: Transparent

Features
Maximum screen size *
12.5 cm (4.93")
Compatibility *
X screen
Case type *
Cover
Material *
Rubber, Thermoplastic polyurethane (TPU)
Product colour *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
LG
Protection features
Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
55 g
Brand Image Product code Product Stock Price from
Area TPUSA1305C mobile phone case 12.7 cm (5") Cover Transparent Area TPUSA1305C mobile phone case 12.7 cm (5") Cover Transparent
(show image)
TPUSA1305C TPUSA1305C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1304C mobile phone case 14.5 cm (5.7") Cover Transparent Area TPUSA1304C mobile phone case 14.5 cm (5.7") Cover Transparent
(show image)
TPUSA1304C TPUSA1304C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1303C mobile phone case 12.7 cm (5") Cover Transparent Area TPUSA1303C mobile phone case 12.7 cm (5") Cover Transparent
(show image)
TPUSA1303C TPUSA1303C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1301C mobile phone case 13.2 cm (5.2") Cover Transparent Area TPUSA1301C mobile phone case 13.2 cm (5.2") Cover Transparent
(show image)
TPUSA1301C TPUSA1301C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1300C mobile phone case 12.7 cm (5") Cover Transparent Area TPUSA1300C mobile phone case 12.7 cm (5") Cover Transparent
(show image)
TPUSA1300C TPUSA1300C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1296C mobile phone case 13.2 cm (5.2") Cover Transparent Area TPUSA1296C mobile phone case 13.2 cm (5.2") Cover Transparent
(show image)
TPUSA1296C TPUSA1296C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1286C mobile phone case 12.7 cm (5") Cover Transparent Area TPUSA1286C mobile phone case 12.7 cm (5") Cover Transparent
(show image)
TPUSA1286C TPUSA1286C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1289C mobile phone case 11.4 cm (4.5") Cover Transparent Area TPUSA1289C mobile phone case 11.4 cm (4.5") Cover Transparent
(show image)
TPUSA1289C TPUSA1289C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1287C mobile phone case 11.4 cm (4.5") Cover Transparent Area TPUSA1287C mobile phone case 11.4 cm (4.5") Cover Transparent
(show image)
TPUSA1287C TPUSA1287C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA6510C mobile phone case 13.5 cm (5.3") Cover Transparent Area TPUSA6510C mobile phone case 13.5 cm (5.3") Cover Transparent
(show image)
TPUSA6510C TPUSA6510C 0.00
(excl. VAT)
0 (incl. VAT)