location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area SELFIELB other input device Bluetooth Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELFIELB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SELFIELB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595494383
Category:
Piece of computer hardware equipment used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks.
Other Input Devices Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Area SELFIELB other input device Bluetooth Black, Blue:
This short summary of the Area SELFIELB other input device Bluetooth Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Area SELFIELB, Bluetooth, Black, Blue, iPhone 7, iPhone 7 Plus, iOS, Android, 20 mm, 170 mm

Long summary description Area SELFIELB other input device Bluetooth Black, Blue:
This is an auto-generated long summary of Area SELFIELB other input device Bluetooth Black, Blue based on the first three specs of the first five spec groups.

Area SELFIELB. Interface: Bluetooth, Product colour: Black, Blue, Compatibility: iPhone 7, iPhone 7 Plus. Compatible operating systems: iOS, Android. Package depth: 20 mm, Package height: 170 mm, Package width: 85 mm

Features
Interface
Bluetooth
Product colour
Black, Blue
Compatibility
iPhone 7, iPhone 7 Plus
System requirements
Compatible operating systems
iOS, Android
Packaging data
Package depth
20 mm
Package height
170 mm
Package width
85 mm
Brand Image Product code Product Stock Price from
Area SELFIE other input device Bluetooth Black Area SELFIE other input device Bluetooth Black
(show image)
SELFIE SELFIE 0.00
(excl. VAT)
0 (incl. VAT)
Area SELFIEY other input device Bluetooth Black, Yellow Area SELFIEY other input device Bluetooth Black, Yellow
(show image)
SELFIEY SELFIEY 0.00
(excl. VAT)
0 (incl. VAT)
Area SELFIEV other input device Bluetooth Black, Violet Area SELFIEV other input device Bluetooth Black, Violet
(show image)
SELFIEV SELFIEV 0.00
(excl. VAT)
0 (incl. VAT)
Area SELFIEGN other input device Bluetooth Black, Green Area SELFIEGN other input device Bluetooth Black, Green
(show image)
SELFIEGN SELFIEGN 0.00
(excl. VAT)
0 (incl. VAT)
Area SELFIEF other input device Bluetooth Black, Pink Area SELFIEF other input device Bluetooth Black, Pink
(show image)
SELFIEF SELFIEF 0.00
(excl. VAT)
0 (incl. VAT)