location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTAUNIGLASS48
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTAUNIGLASS48
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595524042
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:09:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.2 cm (4.8") Any brand
  • - Transparent Tempered glass 9H
  • - Scratch resistant
  • - Rounded edges
  • - 1 pc(s)
More>>>
Short summary description Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s):
This short summary of the Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTAUNIGLASS48, Any brand, Alcatel: OT Idol Mini Apple: iPhone 5, iPhone 5c, iPhone 5s, iPhone SE Asus: Zenfone 4 Nokia: 808..., Scratch resistant, Transparent, 1 pc(s)

Long summary description Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s):
This is an auto-generated long summary of Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTAUNIGLASS48. Brand compatibility: Any brand, Compatibility: Alcatel: OT Idol Mini Apple: iPhone 5, iPhone 5c, iPhone 5s, iPhone SE Asus: Zenfone 4 Nokia: 808..., Protection features: Scratch resistant. Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)

Features
Compatibility *
Alcatel: OT Idol Mini Apple: iPhone 5, iPhone 5c, iPhone 5s, iPhone SE Asus: Zenfone 4 Nokia: 808 PureView Samsung: Galaxy S4 Mini i9190, Galaxy S4 Mini LTE i9195 Sony: Xperia J, Xperia M
Maximum screen size
12.2 cm (4.8")
Protection features
Scratch resistant
Hardness
9H
Device type
Mobile phone/Smartphone
Brand compatibility *
Any brand
Shockproof
Yes
Performance
Product colour
Transparent
Performance
Material
Tempered glass
Rounded edges
Yes
Weight & dimensions
Material thickness
0.33 mm
Package width
175 mm
Package depth
100 mm
Package height
5 mm
Package weight
45 g
Packaging content
Quantity per pack *
1 pc(s)
Other features
Dimensions (WxH)
62 x 128.6 mm
Brand Image Product code Product Stock Price from
Area PRTA5038GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5038GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5038GLASS PRTA5038GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2069GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2069GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2069GLAFC PRTA2069GLAFC 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2068GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2068GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2068GLAFC PRTA2068GLAFC 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2065GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2065GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2065GLAFC PRTA2065GLAFC 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5051GL2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5051GL2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5051GL2DK PRTA5051GL2DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2072GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2072GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2072GLAFC PRTA2072GLAFC 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2071GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2071GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2071GLAFC PRTA2071GLAFC 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7011GLA2DW mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7011GLA2DW mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7011GLA2DW PRTA7011GLA2DW 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7011GLA2DK mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7011GLA2DK mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7011GLA2DK PRTA7011GLA2DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5076GLA2DW mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5076GLA2DW mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5076GLA2DW PRTA5076GLA2DW 0.00
(excl. VAT)
0 (incl. VAT)