location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Arduino Leiterplatten & Entwicklungskits development board 16 MHz ATmega2560

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Arduino Check ‘Arduino’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leiterplatten & Entwicklungskits
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A000067
Category:
The development boards are low-cost, product-ready, general purpose compute platforms that help lower the barriers to entry for entrepreneurs of all sizes—from pro makers to consumer electronics and companies working in the Internet of Things (IoT).
Development Boards Check ‘Arduino’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Arduino: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:10:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Arduino Leiterplatten & Entwicklungskits development board 16 MHz ATmega2560 :
The long product name of Arduino Leiterplatten & Entwicklungskits development board 16 MHz ATmega2560. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Arduino MEGA 2560
More>>>
Short summary description Arduino Leiterplatten & Entwicklungskits development board 16 MHz ATmega2560:
This short summary of the Arduino Leiterplatten & Entwicklungskits development board 16 MHz ATmega2560 data-sheet is auto-generated and uses the product title and the first six key specs.

Arduino Leiterplatten & Entwicklungskits, 16 MHz, ATmega2560, 5 - 12 V, 36 g, 53.3 mm, 101.5 mm

Long summary description Arduino Leiterplatten & Entwicklungskits development board 16 MHz ATmega2560:
This is an auto-generated long summary of Arduino Leiterplatten & Entwicklungskits development board 16 MHz ATmega2560 based on the first three specs of the first five spec groups.

Arduino Leiterplatten & Entwicklungskits. Processor frequency: 16 MHz, Processor model: ATmega2560. Input voltage (max): 5 - 12 V. Weight: 36 g, Width: 53.3 mm, Depth: 101.5 mm

Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)