Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARDA EL20P 200mm Green 1pc(s) ruler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARDA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL20P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL20P
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8003438011176
Category
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
rulers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARDA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4557
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Feb 2018 00:51:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name ARDA EL20P 200mm Green 1pc(s) ruler :
The short editorial description of ARDA EL20P 200mm Green 1pc(s) ruler

20 cm, Green
More>>>
Short summary description ARDA EL20P 200mm Green 1pc(s) ruler:
This short summary of the ARDA EL20P 200mm Green 1pc(s) ruler data-sheet is auto-generated and uses the product title and the first six key specs.

ARDA EL20P, Green, mm, 20 cm, 1 pc(s), Hanging bag, 200 pc(s)

Long summary description ARDA EL20P 200mm Green 1pc(s) ruler:
This is an auto-generated long summary of ARDA EL20P 200mm Green 1pc(s) ruler based on the first three specs of the first five spec groups.

ARDA EL20P. Colour of product: Green, Units of measurement: mm. Length: 20 cm. Quantity per pack: 1 pc(s), Package type: Hanging bag. Quantity per master carton: 200 pc(s), Quantity per shipping carton: 10 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.