Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ORAEQ-MA013US-GBA01
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0872767007413
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3958
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 29 Jan 2018 01:53:37
The date of the most recent change of this product data-sheet in Icecat.
User manual (4,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (0,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub :
The short editorial description of ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub

33.02 cm (13 ") - 30", 4xUSB 3.0, VESA
More>>>
ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub:
The official marketing text of ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub as supplied by the manufacturer

Adjustment without Removing the Monitor
With the Z3 Pro mounting head, tighten or loosen the swivel per your need in just a few seconds. No need to take the monitor down.

Powered USB 3.0 Hub
This hub does not just add convenience, but allows running 4 power-hungry devices (total 2.9A).

Cable Management

Complete Flexibility
With the 3-way articulating arm, you can adjust your monitor according to your preference in an easy and convenient way. A flexible monitor setup is ideal to show something to your colleagues or fold away the monitor.

Prolonged Comfort
Prolonged working hours may put you at health risks. The Z3 Pro brings your monitor into the ideal position, independent of your desk height and allows an optimal posture.

A must have for every gamer
Enjoy a new dimension of gaming! No longer watch the game play from outside but fully immerse into it and experience your game from inside.

*The capacity of the monitor arm also depends on the quality of table. Honeycomb-structured or Sandwich-structured tables with hollow pockets may not be suitable for monitor arms.

Short summary description ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub:
This short summary of the ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.

ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub, Clamp/Bolt-through, 30 kg, 33 cm (13"), 76.2 cm (30"), 75 x 100 mm, Black, Stainless steel

Long summary description ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub:
This is an auto-generated long summary of ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub based on the first three specs of the first five spec groups.

ARCTIC Z3 Pro (Gen 1) Desk Mount Triple Monitor Arm with 4-Ports USB 3.0 Hub. Mounting: Clamp/Bolt-through, Suitable for: Computer monitor, Maximum weight capacity: 30 kg, Minimum screen size compatibility: 33 cm (13"), Maximum screen size compatibility: 76.2 cm (30"), Minimum VESA mount: 75 x 100 mm, Maximum VESA mount: 75 x 100 mm. Height adjustment, Tilt angle range: -15 - 15°. Colour of product: Black, Stainless steel

Prolonged Comfort
Prolonged Comfort

Prolonged working hours may put you at health risks. The Z3 Pro brings your monitor into the ideal position, independent of your desk height and allows an optimal posture.

Powered USB 3.0 Hub
Powered USB 3.0 Hub

This hub does not just add convenience, but allows running 4 power-hungry devices (total 2.9A).

A must have for every gamer
A must have for every gamer

Enjoy a new dimension of gaming! No longer watch the game play from outside but fully immerse into it and experience your game from inside.

Complete Flexibility
Complete Flexibility

With the 3-way articulating arm, you can adjust your monitor according to your preference in an easy and convenient way. A flexible monitor
setup is ideal to show something to your colleagues or fold away the monitor.

Adjustment without Removing the Monitor
Adjustment without Removing the Monitor

With the Z3 Pro mounting head, tighten or loosen the swivel per your need in just a few seconds. No need to take the monitor down.

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
30 kg
Minimum screen size compatibility *
The minimum screen size which can be used with this product.
33 cm (13")
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
76.2 cm (30")
Suitable for *
Who can use the product, or what the product can be used for.
Computer monitor
Minimum VESA mount *
75 x 100 mm
Maximum VESA mount *
75 x 100 mm
Number of displays supported *
The number of displays that can be used with this product.
3
Mounting
Clamp/Bolt-through
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
75 x 100 mm
Desk thickness (max)
9 cm
Ergonomics
Height adjustment
The part of the device that can be adjusted to change the height.
Yes
Swivel angle
180°
Tilt angle range
-15 - 15°
Angle of rotation
360°
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Stainless steel
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
USB port
Yes
Technical details
Cable management
Description of improved cable management
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
140 mm
Height
The measurement of the product from head to foot or from base to top.
510 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.2 kg
Length
The measurement or extent of something from end to end.
180 cm
Package width
The distance from one side of the packaging to the other.
897 mm
Package depth
The distance from the front to the back of the packaging.
215 mm
Package height
The distance from the top to the bottom of the packaging.
220 mm
Package weight
Weight of the packaged product.
9.8 kg
Packaging data
Clamp included
Yes
Screws included
Yes
Package type
The type of product package e.g. box.
Box
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)