Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC GC Pro Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ORACO-GC002-GB02 show
Show alternative article codes used in the online market place
Category
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
game consoles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5652
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 14:42:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name ARCTIC GC Pro Black :
The short editorial description of ARCTIC GC Pro Black

Gaming System for Teenagers, Black
More>>>

ARCTIC GC Pro Black:
The official marketing text of ARCTIC GC Pro Black as supplied by the manufacturer
Stand up and play! The ARCTIC GC Pro is the all-in-one TV gaming console with motion controllers and 48 built-in games.

Move Your Body!
The motion controllers bring your movements right into the game. The ARCTIC GC Pro is a motion-based gaming console that brings sports action into your living room. The controllers can be extended by add-ons which convert them into tennis rackets, table tennis paddles, golf clubs or baseball bats. This gives you the feeling of doing real sports. A special football controller is also included.

Compete with a Friend
Comes with two wireless motion controllers; you can play together with your friends simultaneously - doubling the fun!

Play More, Think More, Learn More
The 48 pre-programmed games in the ARCTIC GC Pro ranges from sport activities such as tennis, baseball, bowling, to educative games like Sudoku and Russian blocks. Classic, all-time favorite games such as racing and treasure hunts are on board too. In a nutshell, the ARCTIC GC Pro is a great console for children to play active and educative gameswhile having fun at the same time.
Short summary description ARCTIC GC Pro Black:
This short summary of the ARCTIC GC Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
ARCTIC GC Pro, Black, 320 mm, 460 mm, 60 mm, AC
Long summary description ARCTIC GC Pro Black :

ARCTIC GC Pro. Colour of product: Black. Width: 320 mm, Depth: 460 mm, Height: 60 mm. Cables included: AC

This is an auto-generated long summary of ARCTIC GC Pro Black based on the first three specs of the first five spec groups.
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Multimedia
3D
The device can be used with 3D technology.
Yes
Display
Built-in display
A display which is part of the product, so you do not need to attach another display.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
320 mm
Depth
The distance from the front to the back of something.
460 mm
Height
The measurement of the product from head to foot or from base to top.
60 mm
Packaging content
Number of gamepads included *
The quantity of gamepads that come with the product. Gamepads are a type of game controller held in two hands, where the fingers (especially thumbs) are used to provide input.
3
Video game included *
The product comes with a video game (computer game).
Yes
Games included
48
Cables included
AC
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 1 expert review for ARCTIC GC Pro but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%