location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC Check ‘ARCTIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accelero Xtreme 5870 - AMD VGA Cooler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCACO-V15E001-CS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0872767003453 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 6-year
Long product name ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler :
The long product name of ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Accelero XTREME 5870 VGA Cooler for ATI 5870
More>>>
ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler:
The official description of ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate Cooling Weapon for ATI Radeon HD5870

This premium cooler is specially designed for the ATI Radeon HD5870. Equipped with 5 heatpipes and an optimized heatsink, this 3-fan solution outperforms the stock cooler by 36C. Its excellent acoustic design also manages to lower the noise level to an inaudible level, which is ideal for silent enthusiasts.

Excellent cooling performance
Both models are equipped with three 92mm PWM fans running from 900 to 2,000 RPM, generating 81 CFM airflow for efficient heat dissipation from the core(s).

Whereas the Accelero XTREME 5870 comes with 5 heatpipes and 84 fins, providing 250 watts cooling capacity for the Radeon HD5870. A layer of the ARCTIC MX-2 thermal compound is also pre-applied on the base of these two coolers.

The results are very promising– the GPU temperature of Radeon HD5870 is now 36°C lower than using the stock cooler. This enhances not only the overclocking performance, but also extends the service life of your valuable VGA card.

Whisper quiet
Using three fans does not mean the noise level will be high. The precise fan blade design improves the laminar airflow and helps reducing the noise level to a minimum - only 0.5 sone at full speed (2,000 rpm). The patented fan holder and PWM function helps the Accelero XTREME 5870 to reduce the noise further, creating a much quieter gaming environment.

Short summary description ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler:
This short summary of the ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler data-sheet is auto-generated and uses the product title and the first six key specs.

ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler, Cooler, Black, White

Long summary description ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler:
This is an auto-generated long summary of ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler based on the first three specs of the first five spec groups.

ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler. Type: Cooler. Voltage: 5 V. Product colour: Black, White

Performance
Suitable location *
Graphics card
Type *
Cooler
Compatible products
ATI 5870
Design
Product colour *
Black, White
Power
Power consumption (typical)
250 W
Voltage
5 V
Weight & dimensions
Weight
810 g
Other features
Speed detection
No
Fan performance
81 cfm
Package dimensions (WxDxH)
297 x 109 x 63 mm
Dimensions (WxDxH)
290 x 104 x 56 mm
Power requirements
DC
Airflow
138 m³/h
Rotational speed
900 RPM
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 05:17:22
Uk has collected 4 expert reviews for ARCTIC Accelero Xtreme 5870 - AMD VGA Cooler and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
96%
Source Review comments Score
tbreak.ae
Updated:
2018-06-01 05:17:22
For avid overclockers, the stock cooler on your VGA doesn’t usually cut it. Arctic Cooling have released both the Accelero Xtreme 5970 and 5870 almost around the same time sometime during March 2010. What we have here with us is the Accelero Xtreme 58...
Bottom line Excellent 5870 Cooler that could have achieved perfection if more thought went into the ramsinks. Arctic Cooling have released both the Accelero Xtreme 5970 and 5870 almost around the same time sometime during March 2010. What we have here with us is...
100%
overclock3d.net
Updated:
2018-06-01 05:17:12
Now the 5 series of graphics cards from ATI have been around for a long while there are plenty on the market that come with specialist coolers and lots of fancy little bits and bobs to differentiate them from the rest of the pack.XFX, Sapphire and HiS...
Bottom line If the Prolimatech MK-13 was an exercise in frustration to install, miles too large for sensible use, and didn't really cool that well, then the Arctic Cooling Accelero Xtreme is the polar opposite.Starting with the installation, it's an absolute joy. The...
97%
Brand Image Product code Product Stock Price from
ARCTIC Accelero Xtreme 5970 - AMD VGA Cooler ARCTIC Accelero Xtreme 5970 - AMD VGA Cooler
(show image)
DCACO-V15F001-CS Accelero Xtreme 5970 - AMD VGA Cooler 0.00
(excl. VAT)
0 (incl. VAT)