location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC Silentium T11 (Black) - PC Case Midi-Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC Check ‘ARCTIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silentium T11 (Black) - PC Case Midi-Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCACO-PCS1100-CB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0872767003644 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘ARCTIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ARCTIC Silentium T11 (Black) - PC Case Midi-Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full Tower PC
  • - ATX
  • - Black
Warranty:
Long product name ARCTIC Silentium T11 (Black) - PC Case Midi-Tower :
The long product name of ARCTIC Silentium T11 (Black) - PC Case Midi-Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full/Micro ATX, 4x 5.25, 1x 3.5, 2x 120mm ARCTIC F12 TC, Black
More>>>
ARCTIC Silentium T11 (Black) - PC Case Midi-Tower:
The official description of ARCTIC Silentium T11 (Black) - PC Case Midi-Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Silentium T11 is an ultimate computer case for anybody – from personal or home office users to professional overclockers. Embedded with high-quality and convenient features, the Silentium T11 is an excellent computer case for all enthusiasts.

Advanced Ventilation System
The Silentium T11 features two ARCTIC F12 TC case fans. These fans complement with the framework of the chassis to provide best airflow and offer maximum cooling performance at a minimum noise level. The fans regulate their speed by themselves, making the setup a piece of cake.

Efficient VGA Cooling
Besides the two intaking fans, the Silentium T11 incorporates an unprecedented feature, a VGA air hood, guiding cool intake air directly to the VGA board. This makes it possible to run even high-end VGA boards with silent cooling.

Quick Assembly and Maintenance
The Silentium T11 showcases tool-free installation for quick assembly and upgrade. Side panel slides open easily with thumb screws. Similarly, tool-free and screwless installation for mounting 5.25" drive bays is also very convenient for builders. It also includes 5.25" to 2.5"/3.5" SSD or HDD adapter for greater flexibility based on users' preferences.

Flexible Drive Bay Design
The Silentium T11 contains five bays for users to install Solid State Drives and Hard Drives: four of them are 5.25" and one is 3.5". One of the 5.25" bay is installed with a convertible mounting frame to fit 2.5"/3.5" SSD or HD as well. This structure provides greatest flexibility for users to install their drives as necessary.

Sturdy Construction
With the durable steel construction, the Silentium T11 provides solid framework for internal computer hardware. Two USB and audio ports on the front of the chassis allow users to connect external and audio devices easily. The CD-ROM and DVD-writer bays are concealed by two covers to beautify the front panel.

Short summary description ARCTIC Silentium T11 (Black) - PC Case Midi-Tower:
This short summary of the ARCTIC Silentium T11 (Black) - PC Case Midi-Tower data-sheet is auto-generated and uses the product title and the first six key specs.

ARCTIC Silentium T11 (Black) - PC Case Midi-Tower, Full Tower, PC, Black, ATX, 2x 120 mm, 190 mm

Long summary description ARCTIC Silentium T11 (Black) - PC Case Midi-Tower:
This is an auto-generated long summary of ARCTIC Silentium T11 (Black) - PC Case Midi-Tower based on the first three specs of the first five spec groups.

ARCTIC Silentium T11 (Black) - PC Case Midi-Tower. Form factor: Full Tower, Type: PC, Product colour: Black. Side fans installed: 2x 120 mm. Width: 190 mm, Depth: 490 mm, Height: 430 mm

Design
Form factor *
Full Tower
Type *
PC
Product colour *
Black
Supported motherboard form factors *
ATX
LED indicators
Yes
Ports & interfaces
Audio input
Yes
Audio output
Yes
USB 2.0 ports quantity *
2
Cooling
Side fans installed
2x 120 mm
Weight & dimensions
Width
190 mm
Depth
490 mm
Height
430 mm
Weight
8 kg
Other features
Internal drive bays
1
External drive bays
4
On/off switch
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)