ARCTIC logo

ARCTIC Alpine 12 – Compact Intel CPU Cooler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122155
Info modified on:
14 Mar 2024, 19:14:18
Short summary description ARCTIC Alpine 12 – Compact Intel CPU Cooler:

ARCTIC Alpine 12 – Compact Intel CPU Cooler, Air cooler, 9.2 cm, 100 RPM, 2000 RPM, 0.3 sone, Black, Silver

Long summary description ARCTIC Alpine 12 – Compact Intel CPU Cooler:

ARCTIC Alpine 12 – Compact Intel CPU Cooler. Type: Air cooler, Fan diameter: 9.2 cm, Rotational speed (min): 100 RPM, Rotational speed (max): 2000 RPM, Noise level: 0.3 sone, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 95 mm, Depth: 95 mm, Height: 77 mm. Product colour: Black, Silver

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.