location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Arctic Silver AATA-5G heat sink compound

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Arctic Silver Check ‘Arctic Silver’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AATA-5G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AATA-5G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0832199003025 show
Category:
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component's thermal dissipation via a heat sink.
Heat Sink Compounds Check ‘Arctic Silver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Arctic Silver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:12:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Arctic Silver AATA-5G heat sink compound :
The long product name of Arctic Silver AATA-5G heat sink compound. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Arctic Alumina Thermal Adhesive, - 40C - 150C
More>>>
Short summary description Arctic Silver AATA-5G heat sink compound:
This short summary of the Arctic Silver AATA-5G heat sink compound data-sheet is auto-generated and uses the product title and the first six key specs.

Arctic Silver AATA-5G, Black, White, -40 - 150 °C, 5 g

Long summary description Arctic Silver AATA-5G heat sink compound:
This is an auto-generated long summary of Arctic Silver AATA-5G heat sink compound based on the first three specs of the first five spec groups.

Arctic Silver AATA-5G. Product colour: Black, White, Operating temperature (T-T): -40 - 150 °C. Weight: 5 g

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:49:33
Uk has collected 3 expert reviews for Arctic Silver AATA-5G heat sink compound but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2016-12-29 16:06:09
Following up on our Thermal Compound Roundup – December 2011 review, we are adding five more thermal compounds to our roundup, for a total of 55 different models from Akasa, Antec, Arctic Cooling, Arctic Silver, Biostar, Coollaboratory, Cooler Master...
Bottom line This month, three thermal compounds proved to be great products: the Xigmatek Freezing Point (which achieved the same performance as the Xigmatek PTI-G3606), the Antec Formula 5 (which performed just as the Formula 7 from the same manufacturer), and th...
0%
Country Distributor
Deutschland 1 distributor(s)