location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VR Glasses 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
503359
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690590033597 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:53:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartphone-based head mounted display Black, White
  • - Viewing angle: 120°
  • - Adjustable interpupillary distance
  • - Maximum screen size: 15.8 cm (6.2")
Long product name Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White :
The long product name of Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.7-6", 20-20000Hz, 50mW, 98dB, 3.5mm, 410g, Black/White
More>>>
Short summary description Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White:
This short summary of the Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Archos VR Glasses 2, Smartphone-based head mounted display, Black, White, 120°, Monochromatic, Acrylonitrile butadiene styrene (ABS), 5.8 cm

Long summary description Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White:
This is an auto-generated long summary of Archos VR Glasses 2 Smartphone-based head mounted display 410 g Black, White based on the first three specs of the first five spec groups.

Archos VR Glasses 2. Type: Smartphone-based head mounted display, Product colour: Black, White, Viewing angle: 120°. Minimum screen size: 11.9 cm (4.7"), Maximum screen size: 15.8 cm (6.2"). Weight: 410 g, Width: 235 mm, Depth: 225 mm