location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos Platinum HD 97b

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Platinum
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
97b Platinum HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502483
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos Platinum HD 97b
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Platinum
  • - 24.6 cm (9.7") 2048 x 1536 pixels IPS
  • - Rockchip RK3188 1.6 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera
  • - Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo)
  • - Android
Long product name Archos Platinum HD 97b :
The long product name of Archos Platinum HD 97b. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.7" IPS 2048 x 1536, 1 GHz Quad Core, 2 GB RAM, 8 GB memory, Wi-Fi b/g/n, USB, HDMI, 2 MP camera, 670 g
More>>>
Short summary description Archos Platinum HD 97b:
This short summary of the Archos Platinum HD 97b data-sheet is auto-generated and uses the product title and the first six key specs.

Archos Platinum HD 97b, 24.6 cm (9.7"), 2048 x 1536 pixels, 8 GB, 2 GB, Android, Platinum

Long summary description Archos Platinum HD 97b:
This is an auto-generated long summary of Archos Platinum HD 97b based on the first three specs of the first five spec groups.

Archos Platinum HD 97b. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz, Processor family: Rockchip, Processor model: RK3188. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 670 g. Operating system installed: Android. Product colour: Platinum

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:27:28
Uk has collected 1 expert review for Archos Platinum HD 97b but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)