location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos Titanium 70

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Titanium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70 Titanium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502360
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690590523609 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2021 09:44:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos Titanium 70
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Silver, White
  • - 17.8 cm (7") 1024 x 600 pixels IPS
  • - ARM Cortex-A9 1.6 GHz
  • - 8 GB Flash Card reader integrated
  • - Front camera
  • - Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo)
  • - Android
Long product name Archos Titanium 70 :
The long product name of Archos Titanium 70. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7" Multi-Touch (1024x600) IPS, ARM Cortex-A9 (1.6GHz), 1GB DDR3 RAM, 8GB Flash, GPU Mali 400 MP, Wi-Fi, Webcam, Micro-SD, LiPo, 280g, Android 4.1
More>>>
Short summary description Archos Titanium 70:
This short summary of the Archos Titanium 70 data-sheet is auto-generated and uses the product title and the first six key specs.

Archos Titanium 70, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Silver, White

Long summary description Archos Titanium 70:
This is an auto-generated long summary of Archos Titanium 70 based on the first three specs of the first five spec groups.

Archos Titanium 70. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 280 g. Operating system installed: Android. Product colour: Silver, White

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:12:30
Uk has collected 34 expert reviews for Archos Titanium 70 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-05-01 08:12:27
The Archos 70 internet tablet is a middle of the road Honeycomb affair with a design that hardly sets our hearts alight. But, its tiny appearance and price is enticing. Touted as the first Android Honeycomb tablet available under £180, the 70 internet tab...
Good Good battery life, Decent performance, Connectivity...
Bad Some performance issues, Limited storage...
60%
theregister.co.uk
Updated:
2013-05-01 08:12:27
Whenever I ask people what they want in a tablet, I usually get the following answers in descending order of importance: a price tag south of £200, a 7in screen to keep things compact and the ability to play any video or music files you care to mention...
Bottom line While there are no plans from Archos to enable Android OS upgrades, if you want a tablet primarily to watch video, listen to music, read e-Books and keep on top of your e-mail and social networks, then the Archos 70 is probably all the tablet you will...
85%
uk.hardware.info
Updated:
2014-02-16 01:51:47
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
stuff.tv
Updated:
2014-04-05 04:24:37
There's a lot of attention to detail in the interface, too. The grass in the background sways with the motion of the internal accelerometer. Gimmicky, but not displeasing all the same. More important is the fact that with 8GB of storage – and an optio...
Good Excellent media playback. Sharp screen. Fast CPU...
Bad Limited app access. No Flash support. Android 2.1...
Bottom line Held back by an old version of Android and limited app access, but once upgraded could win another star...
80%
techradar.com/au/
Updated:
2014-04-14 02:51:29
The Archos 70 internet tablet is a middle of the road Honeycomb affair with a design that hardly sets our hearts alight. But, its tiny appearance and price is enticing.Touted as the first Android Honeycomb tablet available under £180, the 70 internet tabl...
Good Good battery life, Decent performance, Connectivity...
Bad Some performance issues, Limited storage...
60%
pcworld.co.nz
Updated:
2016-04-05 18:13:26
NameTablet: Archos 70At a glance:Android-based user interface,Not an Android certified device ,(no Market access),7-inch, 800 x 480 pixel display,8GB onboard storageSummary:A great portable media player, but falls short of an all-purpose tablet.Rating:3.5...
70%
onlinenotebook.com
Updated:
2013-05-01 08:12:28
Archos 70 has a seven inch capacitive touch screen and it does have some qualities in its favor. The LCD has a resolution of 800×480 pixels and photos and movies look great on it. The details are crisp with well balanced color. Viewing angles aren’t re...
0%
stuff.tv
Updated:
2013-05-01 08:12:29
There's a lot of attention to detail in the interface, too. The grass in the background sways with the motion of the internal accelerometer. Gimmicky, but not displeasing all the same. More important is the fact that with 8GB of storage – and an optio...
Good Excellent media playback. Sharp screen. Fast CPU...
Bad Limited app access. No Flash support. Android 2.1...
Bottom line Held back by an old version of Android and limited app access, but once upgraded could win another star...
80%
toptenreviews.com
Updated:
2013-05-01 08:12:29
The Archos 70 is a lightweight, compact and beautiful tablet. The display on this device is one of the many reasons it is so simple and easy to use. This tablet provides a simple user interface and an Android operating system. It features several appli...
Good The Archos 70 features a OpenGL 3D graphic accelerator and a gsensor...
Bad This device’s display screen featured 800 x 480 screen resolution.
Bottom line This tablet is ideal for internet connectivity and gaming...
75%
computerworld.com
Updated:
2015-01-11 06:53:49
After nearly a year of having the market pretty much to itself, Apple's iPad finally has some serious competition. The first Android-based tablets are starting to ship, and they will soon be followed by a wide variety of portable devices, some of which...
0%
Country Distributor
United Kingdom 1 distributor(s)