location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos Titanium HD 97

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Titanium
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
97 Titanium HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502352
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690590523524 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos Titanium HD 97
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate White
  • - 24.6 cm (9.7") 2048 x 1536 pixels IPS
  • - 1.6 GHz
  • - 8 GB Flash Card reader integrated
  • - Front camera
  • - Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo)
  • - Android
Long product name Archos Titanium HD 97 :
The long product name of Archos Titanium HD 97. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.7" IPS 2048 x 1536, 1.6 GHz Dual-Core, Mali 400 MP4, 1 GB RAM, 8 GB, microSD, 5 MP/2 MP, Wi-Fi, 640 g, Android 4.1
More>>>
Short summary description Archos Titanium HD 97:
This short summary of the Archos Titanium HD 97 data-sheet is auto-generated and uses the product title and the first six key specs.

Archos Titanium HD 97, 24.6 cm (9.7"), 2048 x 1536 pixels, 8 GB, 1 GB, Android, White

Long summary description Archos Titanium HD 97:
This is an auto-generated long summary of Archos Titanium HD 97 based on the first three specs of the first five spec groups.

Archos Titanium HD 97. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 640 g. Operating system installed: Android. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:12:05
Uk has collected 12 expert reviews for Archos Titanium HD 97 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-05-01 08:12:04
The iPad has been a roaring success so unsurprisingly every manufacturer out there has looked to match Apple's tablet in terms of style, functionality and most importantly popularity. The next young pretender to the iPad's crown comes in the form of the A...
Good Decent screen, Good price, Runs Jelly Bean...
Bad Heavy, Lacks fluidity, Average cameras, Poor storage...
0%
evogadget.com
Updated:
2013-05-01 08:12:04
If you thought there were not as many affordable tablets as expensive ones, you will change your opinion. Because Archos recently brought a new model to the public's attention: the £219 Carbon 97. It is not quite a revelation, but it delivers a good perfo...
Bottom line The Archos Carbon 97 is not its manufacturer's best effort yet. A lot of improvement could be done on it, even if its price is very attractive...
0%
trustedreviews.com
Updated:
2013-07-03 09:22:05
What is the Archos 97 Titanium HD? The Archos 97 Titanium HD is an Android tablet that offers a retina quality 9.7-inch screen, but at a fraction of the price of an iPad 4 or Google Nexus 10 . It also runs vanilla Android OS, free from any bloatware UI, w...
Good Sharp screen is great for the price, Vanilla Android Jelly Bean, Expandable with microSD card...
Bad Poor internal storage, Subpar rear camera, Sluggish and occasionally laggy performance...
Bottom line Overall, the Archos 97 Titanium HD is a decent Android tablet that offers a good quality screen, build quality and is very easy to use. However, sluggish performance will frustrate you as time goes on.Next, try our list of the best tablets...
70%
techradar.com/au/
Updated:
2014-04-16 01:30:35
The iPad has been a roaring success so unsurprisingly every manufacturer out there has looked to match Apple's tablet in terms of style, functionality and most importantly popularity.The next young pretender to the iPad's crown comes in the form of the Ar...
Good Decent screen, Good price, Runs Jelly Bean...
Bad Heavy, Lacks fluidity, Average cameras, Poor storage...
Bottom line Archos want the 97 Titanium to be seen as an iPad on a shoe-string and while it does have a decent display the overall experience left us a bit empty. Sure it's got the various bells and whistles of most tablets these days but it lacked the polish of App...
0%
notebookcheck.net
Updated:
2013-05-01 08:12:04
Sabine Kückemanns (translated by Liala Stieglitz), 02/14/2013 In December Archos announced the market launch of the Archos 97 Titanium HD tablet. Now the latest scion of Archos' Element Series is available and promises pictures in razor-sharp HD qual...
Good Stylish design, Rigid chassis, Screen displays brilliant colors, Good contrasts...
Bad Representation issues in HD mode, Touchscreen stutters in HD mode, Barely suitable for gaming, Power guzzling, Poor brightness rates, Outdoor use only with restrictions...
Bottom line Courtesy of. Read all 3 comments / answerstatic version load dynamicLoading CommentsComment this article...
80%
insidehw.com
Updated:
2013-11-07 07:11:49
Last few years we've seen an avalanche of Android tablets. Customers have everything at their disposal – from low end devices of questionable quality to the most expensive models of leading manufacturers. Two types of tablets are the most common in lot of...
0%
Country Distributor
United Kingdom 1 distributor(s)