Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Arnova 10 8GB Black tablet

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Arnova
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Arnova 10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501737
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Arnova: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12697
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Arnova 10 8GB Black tablet :
The short editorial description of Arnova 10 8GB Black tablet

Arnova 10b - 10.1'' TFT LCD, 8GB, 802.11 b/g, VGA camera, G-sensor, Android 2.1
More>>>
Short summary description Arnova 10 8GB Black tablet:
This short summary of the Arnova 10 8GB Black tablet data-sheet is auto-generated and uses the product title and the first six key specs.
Arnova Arnova 10, 25.6 cm (10.1"), 1024 x 600 pixels, 8 GB, 8 GB, 0.8 GHz, Black
Long summary description Arnova 10 8GB Black tablet :

Arnova Arnova 10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 0.8 GHz. Internal memory: 8 GB. Card reader integrated. Weight: 570 g. Colour of product: Black

This is an auto-generated long summary of Arnova 10 8GB Black tablet based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-11-06
Testseek has collected 7 expert reviews for Archos Arnova 10 8GB and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
50%
Source Review comments Score
trustedreviews.com
Updated:
2011-11-06
Several manufacturers are playing a game of tablet limbo at the moment - trying to see how low they can go on price before they well and truly fall down on their posteriors. The Archos Arnova 10 is a sign of the manufacturer taking the bar dangerously...
Good Cheap...
Bad Poor touchscreen, Poor display, No Android Market...
Bottom line The Archos Arnova 10 has had so many of its corners cut to save cash that there's almost nothing of worth left. A poor touchscreen, bad display and molasses-slow speed within apps team up to ruin the day of anyone trying to use the Arnova 10...
40%