location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos 705 Wi-Fi 160 Gb Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 Wi-Fi 160 Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501016
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos 705 Wi-Fi 160 Gb Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.8 cm (7") 800 x 480 pixels
  • - Audio formats supported: MP3, WAV, WMA
  • - Interface: USB
  • - Lithium-Ion (Li-Ion)
Long product name Archos 705 Wi-Fi 160 Gb Silver :
The long product name of Archos 705 Wi-Fi 160 Gb Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

705 Wi-Fi, TFT 7", 800 x 480, 160 Gb
More>>>
Short summary description Archos 705 Wi-Fi 160 Gb Silver:
This short summary of the Archos 705 Wi-Fi 160 Gb Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Archos 705 Wi-Fi 160 Gb, USB, 630 g, Silver

Long summary description Archos 705 Wi-Fi 160 Gb Silver:
This is an auto-generated long summary of Archos 705 Wi-Fi 160 Gb Silver based on the first three specs of the first five spec groups.

Archos 705 Wi-Fi 160 Gb. Interface: USB. Weight: 630 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 11:49:08
Uk has collected 20 expert reviews for Archos 705 Wi-Fi 160 Gb Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
theregister.co.uk
Updated:
2011-07-30 11:49:07
On introduction to the 705 your first thought will almost certainly be wow, thats big, rapidly followed by wow, thats heavy. At 182 x 128 x 20mm and a weight of 630g, the 705 is a man-sized box of tissues PMP and no mistake. The limitations of p...
Bottom line There is no doubting the 705s competency. As a media player it is quite superb - size, weight and slightly clumsy touchscreen UI notwithstanding. As a web browsing device, though, it is less successful, and the inability to stream internet radio or a...
50%
digitalversus.com
Updated:
2011-07-30 11:49:08
The photos of the 705 WiFi available on this manufacturer’s website give you the idea that this device is disproportionate compared to other products of the new (5th) generation. And it’s a not false impression. This multimedia player and its 17.7 cm...
Good Large screen, WiFi, Can serve as a photo frame, Tactile screen, 800 x 480 pixel resolution...
Bad The need to acquire additional payable plugins, Colors lean towards red, Opera web navigation is a payable option, Bulky, Shimmering in videos...
80%
stuff.tv
Updated:
2016-11-26 23:28:47
It wont fit in your pocket, but the seven inches of big-screen action is worth packing a carthorse for...
Good Detachable battery. Built to last. Great match for DVR Station...
Bad Big and heavy. Weedy speaker. Extras and accessories cost more...
Bottom line It wont fit in your pocket, but the seven inches of big-screen action is worth packing a carthorse for...
100%
whatdigitalcamera.com
Updated:
2011-07-30 11:49:06
While both devices are rather on the pricey side of affordable, and the need to purchase plug-ins to make use of the full feature-set is a touch disappointing, these two ‘Generation 5’ Archos portable media players offer an exciting storage solution combined with full multimedia player functionality and may well be just what you’re looking for.
Good An exciting storage solution combined with full multimedia player functionality...
Bad WiFi functionality, large capacity, stylish design...
Bottom line An exciting storage solution combined with full multimedia player functionality...
87%
Digitaltrends.com
Updated:
2011-07-30 11:49:07
The gargantuan Archos 705 WiFis attention-grabbing features include a 7-inch touchscreen, 160GB hard drive, integrated WiFi and digital video recorder functionality. What’s more, because of its size, the device often gets compared to an ultra-p...
Good Plenty of storage space, WiFi enables browsing and streaming, Excellent DVR features, Supports Flash-based games, Great wireless remote...
Bad Screen isnt sharp or well-contrasted enough, Subpar audio quality, Too many features require extra money, No USB charging, *...
Bottom line We love the 705s huge hard drive and WiFi capabilities, but lacking physical control buttons, it should offer a better-feeling and -looking touchscreen, even if it adds cost. The device should also either come with wider support for various formats, a...
70%
computershopper.com
Updated:
2011-07-30 11:49:07
With its spacious 7-inch display and hefty feature set, the Archos 705 WiFi is the granddaddy of the companys Generation-5 line of portable video players. While this fully-loaded PVP manages to match (and in some, ways even exceed) Editors C...
Good Huge, bright touch-screen display; supports many file types; comes with built WiFi, Web browser; can access Archos online content portal; works with both Macs and PCs; uses standard USB connection, AC adapter; replaceable battery...
Bad Large and heavy; big screen should have sharper resolution; a-la-carte plug-ins required for additional file types; no buttons for volume and navigation; mediocre battery life...
Bottom line The Archos 705 WiFi is one of the biggest and most feature-packed portable video players you can find, but bigger doesnt always mean better...
79%
smartcomputing.com
Updated:
2011-07-30 11:49:07
Flashing a diamond ring is all good and well, but if it’s too puny to see, what’s the point? This seems to be the mindset Archos was in when it forged its mammoth 705 WiFi portable video player. If you like your mobile audio and video served u...
0%
Computerpoweruser.com
Updated:
2011-07-30 11:49:07
Video formats: MPEG-4, AVI, WMV, DivX, H.264, MPEG-2; Audio formats: MP3, WMA, protected WMA, WAV, AAC, AC3 audio; kickstand; 5-band equalizer The accompanying image doesn’t do the 705 WiFi’s size justice. Trust me; this beast is a beast. Spanning 7 i...
80%
mp3.com
Updated:
2011-07-30 11:49:07
The Archos 705 WiFi is a portable video player with a gigantic screen, killer audio, video, and photo format support, an attractive user interface, Flash games, wireless movie rentals, and one of the best Web browsers on a mobile device. Unlike other A...
Good The Archos 705 WiFi is a portable video player with a gigantic screen, killer audio, video, and photo format support, an attractive user interface, Flash games, wireless movie rentals, and one of the best Web browsers on a mobile device. Unlike other A...
Bad 705 WiFi is just too big for daily use. Its also heavy, the screen resolution could be sharper, theres no tactile control for volume, and the Web browser costs extra.
Bottom line Archos 705 WiFi is the biggest, baddest PVP on the market. What you get in screen size, however, you pay for in portability and picture quality.
80%
infosyncworld.com
Updated:
2011-07-30 11:49:07
Sporting a 7-inch widescreen display, we wonder if the Archos 705 PMP is what video lovers on the go have been waiting for.
Good Large, bright screen. Up to 160GB storage capacity. All touch interface. Good content offerings and capabilities.
Bad 7-inches may be too large and heavy for most casual users. Archos needs better media transfer software, still. NillSLIGHTModeratePalpableExtreme...
Bottom line Weve never been huge fans of the somewhat utilitarian design of the Archos players, so its somewhat ironic that we appreciate the largest of the bunch precisely for its sleek elegance. We like that Archos has left the buttons to the smaller devices...
0%
stuff.tv
Updated:
2011-07-30 11:49:08
It wont fit in your pocket, but the seven inches of big-screen action is worth packing a carthorse for...
Good Detachable battery. Built to last. Great match for DVR Station...
Bad Big and heavy. Weedy speaker. Extras and accessories cost more...
Bottom line It wont fit in your pocket, but the seven inches of big-screen action is worth packing a carthorse for...
100%
hardwarezone.com.sg
Updated:
2014-01-19 07:07:13
On paper, the list of features seems inexhaustible. With a video player, music player, photo viewer, PDF viewer, web browser, the list goes on … lets take a closer look at the Archos 705. He aint heavy, He is my 705. With a relatively large size...
Bottom line With its large wide screen dimensions, the Archos 705 WiFi makes watching videos and surfing the Internet ideal. Appealing to entertainment aficionados, this multimedia heavyweight will handle all your entertainment needs with little fuss for S$799. P...
0%