Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Archos TV+ Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500970
Category
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byArchos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3589
This statistic is based on the 88658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86676 free Open Icecat users.
Info modified on: 03 Apr 2019 14:17:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Archos TV+ Silver :
The short editorial description of Archos TV+ Silver

ARCHOS TV+, WiFi Digital Video Recorder, 80 Gb
More>>>
Short summary description Archos TV+ Silver:
This short summary of the Archos TV+ Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Archos TV+, Silver, WMV, MP3,WAV,WMA, WiFi, LAN, 80 GB, 250 x 164 x 37 mm

Long summary description Archos TV+ Silver:
This is an auto-generated long summary of Archos TV+ Silver based on the first three specs of the first five spec groups.

Archos TV+. Product colour: Silver, Video compression formats: WMV, Audio formats supported: MP3,WAV,WMA. Supported network protocols: WiFi, LAN. HDD capacity: 80 GB. Dimensions (WxDxH): 250 x 164 x 37 mm, Weight: 1.29 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
Uk has collected 42 expert reviews for Archos TV+ Silver and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
Nl heeft 42 proffesionele recensies verzameld voor Archos TV+ Zilver. Het gemiddelde van deze proffesionele recensies is 58 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
Fr a recueilli 42 avis d’experts pour Archos TV+ Argent et la note moyenne est de 58 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
De hat 42 Expertenmeinungen über Archos TV+ Silber eingeholt. Das duchschnittliche Epertenrating ist 58 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
Testseek ha raccolto 42 recensioni da parte di esperti per Archos TV+ Argento e la valutazione media da parte degli esperti è di 58 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
Es ha coleccionado 42 opiniones de expertos para Archos TV+ Plata y la calificación media es 58 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
Dk har samlet 42 ekspertanmeldelser for Archos TV+ Sølv og den gennemsnitlige ekspertbedømmelse er 58 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 12:12:14
Se har samlat in 42 experttester för Archos TV+ Silver och det genomsnittliga betyget är 58 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
58%
Source Review comments Score
whathifi.com
Updated:
2011-07-30 12:12:13
As Archos launches its fifth generation of portable players, it’s also making a bid for the lounge with this, the TV+. In fact, according to Archos, the TV+ ‘is set to become a must for every living room in 2008’. Well, it’s not bad, but let’s not get...
Good Reliable wireless media streaming, good reproduction of audio and video files, 250GB hard disk is plenty...
Bad No builtin TV tuner, resolution cap, a bit expensive considering the limitations...
60%
itreviews.com
Updated:
2011-07-30 12:12:13
Having used this good-looking box, youre left wondering why the normally sure-footed Archos has made the design and marketing errors it has with the TV+. The plug-ins should have been plugged in, the infra-red emitter on the front is daft and for £25...
0%
webuser.co.uk
Updated:
2011-07-30 12:12:13
The next holy grail for hardware manufacturers is to link your computer and internet connection to your home-entertainment system. more...
Bottom line The Archos TV+ is a useful device, one of the latest products to bridge the gulf between your PC, your TV and the internet. It does this extremely well, but isnt so great at its other key function – recording programmes from the TV. While the media...
76%
avreview.co.uk
Updated:
2011-07-30 12:12:13
Heres a French take on the AppleTV - a PommeTV, if you will. The Archos TV+ certainly does a lot; features include multimedia playback (from the internal HDD or network), web-browsing, simple games, internet streaming and podcasts, an integrated tun...
60%
expertreviews.co.uk
Updated:
2011-07-30 12:12:13
Archoss TV+ is among the most expensive multimedia receivers here, but it does have an 80GB hard disk for TV recordings and storing video, audio and image files. Setting it up is tricky. Instead of SCART outputs, it has component video and stereo p...
60%
techradar.com
Updated:
2011-07-30 12:12:13
The French manufacturer makes a sensible start with the Archos TV+ by mimicking the sleek design of the Apple TV and many of the features that it offers. Content can be wirelessly streamed from your PC so that JPEGs, MP3s and DiVX can be accessed on yo...
Good Small profile, Large capacity...
Bad Limited out of the box functionality, Ineffectual IR zapper, Standard definition only, User-unfriendly, Keypad remote...
Bottom line The French manufacturer makes a sensible start with the Archos TV+ by mimicking the sleek design of the Apple TV and many of the features that it offers. Content can be wirelessly streamed from your PC so that JPEGs, MP3s and DiVX can be accessed on yo...
60%
theregister.co.uk
Updated:
2011-07-30 12:12:14
The reality, however, is somewhat different. The first and perhaps biggest problem with the TV+ is that it doesnt support HD. Thats right, a product thats supposedly the cutting edge of TV technology and the best it can do is plain old standard def...
Bottom line Archos TV+ probably would have been something to shout about a couple of years ago, but its lack of HD support, absent digital TV tuner and poor video format support mean its outclassed by the competition. Add on the fact that the plug-ins will cost...
40%
shinyshiny.tv
Updated:
2011-07-30 12:12:14
The Archos TV+ was launched amid great excitement from the company thanks to the fact that its one of its first devices to try and offer everything in one place. Weve covered Archos products enough that you probably know how easy it is to buy / rent...
0%
pocket-lint.com
Updated:
2011-07-30 12:12:14
While there are some good features here, Apple shouldnt have to worry about this unit unseating it...
Good Ability to record from the television, large range of formats supported...
Bad The interface is awful, many of the features arent included in the price and it doesnt support HD...
Bottom line While there are some good features here, Apple shouldnt have to worry about this unit unseating it...
50%
techadvisor.co.uk
Updated:
2011-07-30 12:12:14
Is the Archos TV+ device from Archos the media-streaming and television recording solution were all waiting for? As well as acting as a bridge between your computer and television, the Archos TV+ has input connections. There have been several devic...
Bottom line We really cant recommend the Archos TV+, which is a shame because we really wanted it to live up to our expectations. Sadly the difficulty we had setting it up, plus the lack of high definition playback, are major issues that the Archos TV+ failed to...
40%
alphr.com
Updated:
2011-07-30 12:12:14
There are several ways to watch downloaded video on your TV. You can go the whole hog and spend hundreds on a Media Centre PC, or you can save cash and buy a simple media streamer box instead - which allows you to access shared video and music content...
Bottom line A clunky interface and expensive plug-ins undermine a potentially interesting product...
50%
stuff.tv
Updated:
2014-03-31 04:39:27
The concept – watching last nights TV on todays commute – gets our thumbs up, but in action the Archos TV+ is too temperamental...
Good Seamless integration with an Archos PMP. Huge capacity. Looks and sounds good. Web browser...
Bad No tuner. Convoluted set-up. Needs a mouse. UI and manual can be vague...
Bottom line The concept – watching last nights TV on todays commute – gets our thumbs up, but in action the Archos TV+ is too temperamental...
60%
audiovideohd.fr
Updated:
2011-07-30 12:12:13
LArchos TV+ développé par la société française Archos offre en plus des fonctions de lecture de fichiers multimédia la possibilité denregistrer la télévision ou tout autre source via ces différentes entrées audio et vidéo. Doté du WiFi, dune sortie...
Good Les connectiques, Linterface (hors menu daccueil), Laccès aux partages réseau...
Bad Les plugins payants, Les restrictions denregistrement, La télécommande...
Bottom line Au final en prenant en compte le prix (plus les plugins en option) et les possibilités offertes par lappareil, notre avis est très mitigé. La télécommande avec clavier Qwerty nest pas un modèle du genre et la présence de restrictions denregistrement...
60%
svmlemag.fr
Updated:
2011-07-30 12:12:13
Plutôt étonnant, ce TV+ du fabricant français Archos, à la fois disque dur multimédia, enregistreur numérique et borne d’accès à Internet. Comme les célèbres Tvix de DViCO ou l’Apple TV, ce beau petit boîtier blanc s’installe à demeure près d’une tél...
Good Bien fini et original, ce disque multimédia se démarque surtout par son portail de vidéos à la demande et son navigateur Web intégré.
Bad En lecture ou en enregistrement, il n’est pas doué pour la HD. Un clavier Azerty pour la télécommande aurait été apprécié en France.
70%
zdnet.fr
Updated:
2011-07-30 12:12:14
Disque dur multimédia Wi-Fi, magnétoscope à disque dur de 80 ou 250 Go, accès à des services de vidéo à la demande, etc. L’Archos TV+ a plus d’un tour dans ce sac. Et quelques défauts...
Good Formats audio et vidéo supportés, accès à des services de vidéo à la demande, port USB hôte, fonction denregistrement, liaison Wi-Fi.
Bad Ne supporte pas la haute définition, peu pratique pour surfer sur internet.
60%
clubic.com
Updated:
2011-07-30 12:12:14
Après sêtre longtemps concentré sur lunique marché des baladeurs, Archos se décide à voguer sur un autre créneau particulièrement convoité ces derniers temps : celui des centres multimédias connectés à la télévision. Pour cela, la firme française nou...
Bottom line Si la génération 5 de baladeurs dArchos nous avait plutôt séduits, le constat est tout autre avec lArchos TV+. On peut effectivement reprocher au fabricant français de sêtre contenté dun simple portage de son baladeur sur la TV. Si lidée nétait p...
60%
netzwelt.de
Updated:
2011-07-30 12:12:14
Ein digitaler Festplattenrecorder, der gleichzeitig auch Musik und Videos vom Rechner streamt und es möglich macht, auf dem großen Breitbildfernseher im Internet zu surfen – all das hat sich der Netzwerkplayer Archos TV+ auf die Fahnen geschrieben...
0%
bitcity.it
Updated:
2011-07-30 12:12:13
La stazione multimediale TV+ proposta da Archos consente di riprodurre filmati, foto e musica in locale o anche in rete e di registrare le trasmissioni ricevute tramite TV, decoder o da altri dispositivi di riproduzione. TV+ è disponibile nelle version...
Good Avvio rapido, supporta la registrazione di segnali in ingresso, connettività wireless e Ethernet, browser web integrato, possibilità di acquistare contenuti direttamente da portale internet...
Bad Posizionamento delle porte USB poco ergonomico, telecomando poco ergonomico per il controllo dei flussi audio/video, registrazione automatica solo tramite guida TV, trasmettitore IR integrato poco pratico...
84%
komputer.dk
Updated:
2011-07-30 12:12:13
Franske Archos er mest kendt for at lave lækre håndholdte videoafspillere længe før alle andre fik den samme idé, men nu vil firmaet med en æske i børstet aluminium også have en fast plads i din stue. Archos TV+ er en boks fuld af muligheder. Netværkss...
60%
bigbruin.com
Updated:
2011-07-30 12:12:13
Archos is a manufacturer that may be best known for their portable digital media players and other portable entertainment devices. My first experience with Archos was about 10 years ago, with one of their portable media players (PMP) that was out well bef...
Good Easy to use, Shuffles videos, 80GB of internal storage, Integrated IR transmitter, Great remote control...
Bad Very basic features and interface compared to other media players, Have to purchase additional plug-ins to access many features included on other devices, DVR functionality only with additional hardware, Not high definition...
Bottom line While Archos has stepped away from manufacturing and developing the Archos TV+, there is a market for them - even refurbished models. If the Archos TV+ meets your needs, this is a great product to bring into your home theater. Similar products are ava...
0%
laptoplogic.com
Updated:
2011-07-30 12:12:13
Design and Features:The Archos TV+ is full of great concepts and ideas, from the Wi-Fi connection to the content portal and downloadable video content. But as we commonly see with newer gadget markets, good concepts and ideas do not equal a great pro...
Good Easy setup to internet connection and product registration, Built in wifi and Ethernet connections, Useful reference guide included, Plugins and addons available for expandability, 80 GB hard drive for large file storage, USB connection for familiar fi...
Bad Interface is confusing at times, and there is little customization, Keyboard is hard to type with and the mouse is slow, Very poor video quality and websites are almost unreadable, Additional costs for premium content...
Bottom line This product is great for someone who doesnt require a ton of extra features, and who isnt bothered by a few extra fees here and there. I recommend a simpler solution for the more tech savvy customer buy an inexpensive computer tower with a TV tune...
60%
techcrunch.com
Updated:
2011-07-30 12:12:13
I’m trying to look at the Archos TV+ through the eyes of its intended audience. If the target market for this unit consists of the same people who are likely to buy Apple TV (thought I’d get all the way through the review without comparing the...
0%
v3.co.uk
Updated:
2011-07-30 12:12:13
Plenty of people, including such big names as Apple and BT, have come up with devices that record live television and bridge the gap between a computer and a video recorder. The Archos TV+ is the new kid on the block, the idea being to let people wirel...
Good Small, Good clear music streaming, Good range of features...
Bad Additional plug ins bring the price up, No HD recording, Complicated freeview connection...
Bottom line The Archos TV+ looks good on the box but opening it up brings a host of problems. Add to this additional charges and all you will get is disappointment...
40%
computershopper.com
Updated:
2011-07-30 12:12:13
These days, electronics stores are cluttered with all manner of digital video recorders (DVRs) and media-extender boxes that stream your content from a PC to a television. With the Archos TV+, Archos brings you a device that can do both—and...
Good Works as a DVR, media extender; built-in Web browser; can copy television programming to portable USB devices; many connection options; good amount of storage for the price...
Bad Stale user interface; no HD support; cant record two programs simultaneously; plug-ins for additional file types, Flash support cost extra...
Bottom line A DVR and media extender in one, the Archos TV+ is chock full of features, but its not without its limitations...
70%
homecinemachoice.com
Updated:
2011-07-30 12:12:13
PDF-file...
40%
tomsguide.com
Updated:
2011-07-30 12:12:13
There are plenty of solutions for getting downloaded video and music onto your TV, from Windows Media Center to digital media adapters-and of course, Apple TV. You can record TV on a Windows Media Center and transfer it to a portable media player, or...
0%
Laptopmag.com
Updated:
2011-07-30 12:12:14
This Apple TV competitor doubles as a DVR and lets you surf the Web from the sofa, but it’s not nearly as intuitive as it could be.
Good Built-in DVR, Good streaming ability, Can sync recordings to Archos media players...
Bad Low video resolution, Confusing remote, Web plug-in costs $30 extra...
Bottom line Although the Archos TV+ has more features, it’s not as easy to use as Apple TV, does not support true high-def, and has a confusing remote. In its current form, the Archos TV+ is a pale Apple TV imitation, even if it can record video.
50%
trustedreviews.com
Updated:
2011-07-30 12:12:14
French firm Archos is well known for its all-singing, all-dancing media players, and its latest range of Personal Media Players (PMPs) includes some truly stunning products. The fabulous 605 WiFi , for instance, has a high resolution 800 x 480 resolution...
Bottom line The TV+ has a lot of potential and is certainly stacked with features. But it has too many shortcomings to be worth spending £250 on. It's not a particularly good media streamer. It's not an elegant alternative to Sky Plus or a decent twin-tuner DVR. Its...
60%
gadgetell.com
Updated:
2011-07-30 12:12:14
Out of the Box I was extremely excited to get my hands on the ARCHOS TV+ after getting the demo at CES. All of the promised features, gobs of storage, and low starting price had me really stoked to give it a go. I’ll note there that during the...
60%
pcmag.com
Updated:
2011-07-30 12:12:14
The Archos TV+ is the first media extender since the Apple TV to attempt to be both useful and user-friendly, and it achieves mixed results. The problems with most media extenders—devices designed to get content from your PC to your TV, often wirele...
Good Built-in DVR. Streams video and audio from PCs. Copies files to and from other devices via USB. Remote has several options. HDMI-out, several connection choices. Internet browser.
Bad Needs software plug-ins for decent file support. User interface is slow, ugly. Limited offerings, poor integration from Content Portal. Occasional aspect ratio issues. No HD support yet.
Bottom line The TV+ highlights both the best Archos has to offer (an excellent DVR, quality wireless streaming) and the worst (an outdated user interface, so-so file support). Its certainly an innovative device, but its limitations are frustrating...
70%
stuff.tv
Updated:
2011-07-30 12:12:14
The concept – watching last nights TV on todays commute – gets our thumbs up, but in action the Archos TV+ is too temperamental...
Good Seamless integration with an Archos PMP. Huge capacity. Looks and sounds good. Web browser...
Bad No tuner. Convoluted set-up. Needs a mouse. UI and manual can be vague...
Bottom line The concept – watching last nights TV on todays commute – gets our thumbs up, but in action the Archos TV+ is too temperamental...
60%
wi-fiplanet.com
Updated:
2014-01-19 07:07:14
Product: Archos TV+...
0%
pctidningen.se
Updated:
2011-07-30 12:12:13
Archos TV+ är en liten låda fylld av funktioner. Den kan direktuppspela material via nätverk och fungera som multimedielager och mediecenter. Installationen är föredömligt enkel. När vi startat enheten dröjer det inte länge förrän den är ansluten till...
60%
pcforalla.idg.se
Updated:
2011-07-30 12:12:13
Archos TV+ är utseendemässigt inte helt olik Apple TV. Baksidan är full av portar - det är bra. Men Archos tar betalt för vissa film och ljudformat. Det första intrycket av Archos TV+ är positivt. När vi plockar upp den ur kartongen är det visserligen...
Good Hdmi-utgång, snygg design.
Bad Dyr, ej stöd för hd, stöd för vissa filformat kostar extra.
60%
smartson.se
Updated:
2011-07-30 12:12:13
Denna mediacenter-låda kan spela in direkt från en digitalbox, har inbyggd webbläsare och brett formatstöd. Testarna upptäcker dock att den lider av diverse småbuggar och dolda kostnader.
0%
M3.idg.se
Updated:
2011-07-30 12:12:13
Archos har kikat på Apple TV och lärt av Apples misstag. Företagets egna TV Plus är mycket mer än bara en medieströmmare - men priset är högt och den som vill utnyttja alla funktioner måste betala än mer...
60%
datormagazin.se
Updated:
2011-07-30 12:12:14
Archos TV+ kan fungera som vilken standardenhet som helst, för att strömma media som hämtas från en persondator och från UPnP-baserade, nätverksanslutna lagringsenheter. Men tack vare den integrerade hårddisken, versioner på 80 eller 250 gigabyte finns...
Good Enkel att använda, integrerad hårddisk, qwerty-tangentbordet på fjärrkontrollen...
Bad Full funktionalitet kostar extra, webbsidor laddas långsamt, saknar stöd för HD-video...
Bottom line Den som söker en lösning för att enkelt kunna strömma multimedialt innehåll från persondatorn, NAS-enheten, den integrerade hårddisken och webben till annan audio- och videoutrustning...
0%
Show all
Customer service details