location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos Gmini™ XS 202 20 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gmini™ XS 202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500450
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos Gmini™ XS 202 20 GB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 20 GB
  • - LCD 5.08 cm (2") 128 x 128 pixels
  • - Audio formats supported: WAV, WMA
  • - Continuous audio playback time: 17 h Li-Ion Lithium-Ion (Li-Ion)
Long product name Archos Gmini™ XS 202 20 GB Silver :
The long product name of Archos Gmini™ XS 202 20 GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smallest 20GB Music Player
More>>>
Short summary description Archos Gmini™ XS 202 20 GB Silver:
This short summary of the Archos Gmini™ XS 202 20 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Archos Gmini™ XS 202, 20 GB, LCD, 120 g, Silver

Long summary description Archos Gmini™ XS 202 20 GB Silver:
This is an auto-generated long summary of Archos Gmini™ XS 202 20 GB Silver based on the first three specs of the first five spec groups.

Archos Gmini™ XS 202. Total storage capacity: 20 GB. Display: LCD. Continuous audio playback time: 17 h. Weight: 120 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:37:36
Uk has collected 6 expert reviews for Archos Gmini™ XS 202 20 GB Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
avecmobile.com
Updated:
2017-03-01 09:37:36
20GB hard disk lets you copy your whole music collection to the unit (assuming that you dont have more than 400 CDs). The device plays MP3, WMA (also copy-protected songs downloaded from online music stores) and WAV digital music. Small 1.5 inch grey...
0%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 512 MB
(show image)
MP300160 Bermuda MP3 Player 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 1 GB
(show image)
MP300190 Bermuda MP3 Player 1 GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo V200 512Mb 0.512 GB White
(show image)
70PF120202000 MuVo V200 512Mb 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 256Mb M200 re 0.256 GB Red
(show image)
11474 MP3 audioplayer 256Mb M200 re 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 512Mb M200 bl 0.512 GB Blue
(show image)
11475 MP3 audioplayer 512Mb M200 bl 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex MP3 Player Arctic 128Mb
(show image)
MP300070 MP3 Player Arctic 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini 400 EU 20Gb
(show image)
500637 MM ARCHOS MP3 Gmini 400 EU 20Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 200 5Gb 20 GB Silver
(show image)
500669 MM ARCHOS MP3 Gmini XS 200 5Gb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex MP3 Player Pacific 256Mb
(show image)
MP300041 MP3 Player Pacific 256Mb 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)