location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
araree Check ‘araree’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR10-00070A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR10-00070A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by araree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 14.5 cm (5.7") Samsung
  • - Faux leather
  • - Black
  • - Crash proof, Dust resistant, Scratch resistant
  • - Card pocket
Long product name araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black :
The long product name of araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canvas Diary for Samsung Note5, Black
More>>>
Short summary description araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black:
This short summary of the araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black data-sheet is auto-generated and uses the product title and the first six key specs.

araree AR10-00070A, Wallet case, Samsung, Galaxy Note 5, 14.5 cm (5.7"), Black

Long summary description araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black:
This is an auto-generated long summary of araree AR10-00070A mobile phone case 14.5 cm (5.7") Wallet case Black based on the first three specs of the first five spec groups.

araree AR10-00070A. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy Note 5, Maximum screen size: 14.5 cm (5.7"), Product colour: Black, Number of card pockets: 1