location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M3, 2023)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-inch MacBook Pro: Apple M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z1C8-0210000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4068568083565
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 10:00:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The most advanced chips ever built for a personal computer
  • - Up to 22 hours of battery life for the ultimate in pro portability
  • - The world’s best laptop display. Brilliant in every way
  • - A pro laptop without equal. Now in a new color: Space Black
Warranty: 1-Year limited
Long product name Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey :
The long product name of Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro, 14" Liquid Retina XDR, 3024x1964, 8-core Apple M3 chip, 1TB SSD, 24GB RAM, 10-core GPU, 2x Thunderbolt 4, HDMI, Wi-Fi 6E, Bluetooth 5.3, Force Touch, macOS, DE
More>>>
Short summary description Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey:
This short summary of the Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey, Apple M, 36.1 cm (14.2"), 3024 x 1964 pixels, 24 GB, 1 TB, macOS Sonoma

Long summary description Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey:
This is an auto-generated long summary of Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey based on the first three specs of the first five spec groups.

Apple MacBook Pro 14-inch : M3 chip with 8‑core CPU and 10‑core GPU, 1TB SSD - Space Grey. Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M3. Display diagonal: 36.1 cm (14.2"), Display resolution: 3024 x 1964 pixels. Internal memory: 24 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Sonoma. Product colour: Grey. Weight: 1.55 kg

Three giant leaps.
Three giant leaps.

MacBook Pro blasts forward with the M3, M3 Pro, and M3 Max chips. Built on 3‑nanometer technology and featuring an all-new GPU architecture, they’re the most advanced chips ever built for a personal computer. And each one brings more pro performance and capability.

Game-changing graphics performance.
Game-changing graphics performance.

Behold an entirely new class of GPU architecture. And the biggest breakthrough in graphics yet for Apple silicon. Dynamic Caching optimizes fast on-chip memory to dramatically increase average GPU utilization — driving a huge performance boost for the most demanding pro apps and games.
Games will look more detailed than ever thanks to hardware-accelerated mesh shading. This brings greater capability and efficiency to geometry processing, enabling games to render more visually complex scenes.

Hardware-accelerated ray tracing.
Hardware-accelerated ray tracing.

For the first time, MacBook Pro features hardware-accelerated ray tracing. Combined with the new graphics architecture, it enables pro apps to deliver up to two and a half times faster rendering performance and allows games to provide more realistic shadows and reflections.

We can do this all day.
We can do this all day.

MacBook Pro has the longest battery life ever in a Mac — up to 22 hours. That efficiency is the magic of Apple silicon. And all models remain just as fast whether plugged in or not. So wherever inspiration strikes or whenever duty calls, run with it.

Amps up apps.
Amps up apps.

With thousands of apps optimized to unlock the full power of macOS and Apple silicon, M3 chips accelerate performance like never before. Now apps just soar — from your go-to productivity apps to your favorite games and hardest-working pro apps.

The best display ever in a laptop.
The best display ever in a laptop.

Extreme Dynamic Range (XDR) brings refined specular highlights, incredible detail in shadows, and vibrant, true‑to‑life colors. Calibrated in the factory, each Liquid Retina XDR display also features ProMotion and pro reference modes.

Crisp. Clear. Commanding.
Crisp. Clear. Commanding.

1080p camera. It makes video calls feel more like the real thing — with technologies to help you look sharp in any light.


Studio-quality three-mic array. Captures the subtlest sounds in audio production and minimizes background noise so your voice comes through loud and clear.


Six-speaker sound system. Two pairs of force-cancelling woofers with two tweeters fill the room with sound. And Spatial Audio with Dolby Atmos creates a three-dimensional soundstage.

All the right connections.
All the right connections.

MacBook Pro packs a powerful array of ports for connecting high-speed peripherals, driving high-resolution displays, or directly offloading SDXC cards. And it supports both Wi-Fi 6E and Bluetooth 5.3.

Security at the touch of a finger.
Security at the touch of a finger.

The Magic Keyboard comes with a full-height function key row and Touch ID, which gives you a fast, easy, secure way to unlock your Mac and sign in to apps and sites.

Secure by design. Your fingerprint data is converted into an encrypted mathematical representation that helps eliminate the need to remember passwords.