Apple logo

Apple MacBook Pro Apple M M2 Laptop 33.8 cm (13.3") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12888
Info modified on:
11 Mar 2024, 09:14:46
Long product name Apple MacBook Pro Apple M M2 Laptop 33.8 cm (13.3") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey:

MacBook Pro, 13.3" IPS, 2560 x 1600, 500 cd/m², 8-core Apple M2 chip, 16GB/512GB SSD, 10-core GPU, Thunderbolt/USB 4 x 2, Wi-Fi 6, Bluetooth 5.0, macOS

Short summary description Apple MacBook Pro Apple M M2 Laptop 33.8 cm (13.3") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey:

Apple MacBook Pro , Apple M, 33.8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 512 GB, macOS Monterey

Long summary description Apple MacBook Pro Apple M M2 Laptop 33.8 cm (13.3") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey:

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Grey. Weight: 1.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.