location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air MacBookAir Laptop 34.5 cm (13.6") Apple M M2 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M2, 2022)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBookAir
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z15W_5216_DE_CTO
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2022 22:59:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Air MacBookAir Laptop 34.5 cm (13.6") Apple M M2 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver :
  • - Laptop Clamshell Silver
  • - Apple M M2
  • - 34.5 cm (13.6") 2560 x 1664 pixels IPS LED backlight
  • - 16 GB
  • - 256 GB SSD
  • - Apple GPU
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 52.6 Wh 30 W
  • - macOS Monterey
More>>>
Short summary description Apple MacBook Air MacBookAir Laptop 34.5 cm (13.6") Apple M M2 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver:
This short summary of the Apple MacBook Air MacBookAir Laptop 34.5 cm (13.6") Apple M M2 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air MacBookAir, Apple M, 34.5 cm (13.6"), 2560 x 1664 pixels, 16 GB, 256 GB, macOS Monterey

Long summary description Apple MacBook Air MacBookAir Laptop 34.5 cm (13.6") Apple M M2 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver:
This is an auto-generated long summary of Apple MacBook Air MacBookAir Laptop 34.5 cm (13.6") Apple M M2 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver based on the first three specs of the first five spec groups.

Apple MacBook Air MacBookAir. Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 34.5 cm (13.6"), Display resolution: 2560 x 1664 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Silver. Weight: 1.24 kg

Country Distributor
Österreich 1 distributor(s)