location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0RT/CONFIG420
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 68.6 cm (27") 5K Ultra HD 5120 x 2880 IPS
  • - 8 GB DDR3-SDRAM 1867 MHz 2 x 4 GB
  • - 256 GB SSD Card reader integrated
  • - AMD Radeon R9 M380 2 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Mac OS X 10.11 El Capitan
Long product name Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver :
The long product name of Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" Retina 5K 5120 x 2880 IPS, 3.2GHz Intel Core i5, 8GB DDR3 1867MHz, 256GB SSD, AMD Radeon R9 M380 2GB GDDR5, WLAN, Bluetooth, FaceTime HD, Mac OS X 10.11 El Capitan
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68.6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 8 GB, 256 GB, Mac OS X 10.11 El Capitan

Long summary description Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-6500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon R9 M380 Mac OS X 10.11 El Capitan Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon R9 M380. Built-in camera. Operating system installed: Mac OS X 10.11 El Capitan. Product colour: Silver