Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple iMac 21.5" 1.4GHz 21.5" 1920 x 1080pixels Silver All-in-One PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0QU/CONFIG11
Category
Desktop PC with monitor.
All-in-One PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6707
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 19 Feb 2018 20:09:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple iMac 21.5" 1.4GHz 21.5" 1920 x 1080pixels Silver All-in-One PC :
The short editorial description of Apple iMac 21.5" 1.4GHz 21.5" 1920 x 1080pixels Silver All-in-One PC

iMac 21.5", IPS LED 1920x1080, Intel Core i5 1.4GHz, 8GB 1600MHz LPDDR3, 256GB Flash Storage, Intel HD Graphics 5000, FaceTime HD webcam, SDXC card slot, 4x USB 3.0, 2x Thunderbolt, Mini-DP, Gigabit Ethernet, Wi-Fi 802.11ac, Bluetooth 4.0, OS X 10.9 Mavericks, Apple Mouse (wired)
More>>>
Short summary description Apple iMac 21.5" 1.4GHz 21.5" 1920 x 1080pixels Silver All-in-One PC:
This short summary of the Apple iMac 21.5" 1.4GHz 21.5" 1920 x 1080pixels Silver All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 21.5", 54.6 cm (21.5"), Full HD, Intel Core i5, 8 GB, 256 GB, Mac OS X 10.9 Mavericks

Long summary description Apple iMac 21.5" 1.4GHz 21.5" 1920 x 1080pixels Silver All-in-One PC:
This is an auto-generated long summary of Apple iMac 21.5" 1.4GHz 21.5" 1920 x 1080pixels Silver All-in-One PC based on the first three specs of the first five spec groups.

Apple iMac 21.5". Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel Core i5, Processor frequency: 1.4 GHz. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. On-board graphics adapter model: Intel HD Graphics 5000. Built-in camera. Operating system installed: Mac OS X 10.9 Mavericks. Colour of product: Silver

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Switzerland 1 distributor(s)