location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0PK2000100441
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black
  • - Intel® Xeon® E5 V2 Family E5-2697V2 2.7 GHz
  • - 12 GB DDR3-SDRAM 1866 MHz 3 x 4 GB
  • - 256 GB Flash
  • - AMD FirePro D500 3.07 TB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Mac OS X 10.9 Mavericks
Long product name Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black :
The long product name of Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mac Pro, Intel Xeon E5 2.7GHz, 12GB DDR3 1866MHz ECC, 256GB Flash, AMD FirePro D500, Gigabit Ethernet, 802.11ac, Bluetooth 4.0, HDMI 1.4 Ultra HD, USB 3.0, Thunderbolt 2, Mac OS X 10.9 Mavericks
More>>>
Short summary description Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black:
This short summary of the Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro , 2.7 GHz, Intel® Xeon® E5 V2 Family, E5-2697V2, 12 GB, 256 GB, Mac OS X 10.9 Mavericks

Long summary description Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black:
This is an auto-generated long summary of Apple Mac Pro Intel® Xeon® E5 V2 Family E5-2697V2 12 GB DDR3-SDRAM 256 GB Flash AMD FirePro D500 Mac OS X 10.9 Mavericks Desktop Workstation Black based on the first three specs of the first five spec groups.

Apple Mac Pro . Processor frequency: 2.7 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2697V2. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 256 GB, Storage media: Flash. Discrete graphics card model: AMD FirePro D500. Wi-Fi. Operating system installed: Mac OS X 10.9 Mavericks. Chassis type: Desktop. Product type: Workstation. Weight: 5 kg. Product colour: Black