location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0PG2101429223
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i7 3.5 GHz
  • - 68.6 cm (27") Quad HD 2560 x 1440 IPS Gloss
  • - 16 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD Card reader integrated
  • - Intel® HD Graphics 4600
  • - 2560 x 1600 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Mac OS X 10.8 Mountain Lion
Long product name Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver :
The long product name of Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7 3.5GHz, 27" IPS LED 2560 x 1440, 16GB DDR3 1600MHz, 1TB SATA HDD, Gigabit LAN, WLAN, Bluetooth, WebCam, OS X 10.8 Mountain Lion
More>>>
Short summary description Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver:
This short summary of the Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1 TB, Mac OS X 10.8 Mountain Lion

Long summary description Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.5 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Mac OS X 10.8 Mountain Lion. Product colour: Silver

Brand Image Product code Product Stock Price from
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 32 GB DDR3-SDRAM 512 GB SSD Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101568622 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 3 TB Fusion Drive Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101701123 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 780M Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101696674 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 512 GB SSD Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101670845 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4670 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101366331 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 32 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101470756 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 32 GB DDR3-SDRAM 1 TB Fusion Drive Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101428761 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1 TB Fusion Drive Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101620710 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 32 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101606295 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4670 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 256 GB SSD Mac OS X 10.8 Mountain Lion Silver
(show image)
Z0PG2101600815 iMac 0.00
(excl. VAT)
0 (incl. VAT)